EN
  • EN
  • DE

MAX4193CPA+

Part No MAX4193CPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2.4V to 16.5V Step Up Single-Out 18V 0.15A 5W 8-Pin PDIP N / IC REG BOOST ADJ 525MA 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.5V
Voltage Input MAX 16.5V
Output Voltage 3.5V
Output Voltage MAX 18V (Switch)
Output Current 525mA (Switch)
Frequency - Switching 25kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786136-MAX4193CPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4193
Introduction Date May 01, 1986
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4193CPA+ CAD Model

Description

Maxim Integrated MAX4193CPA+ Precision Operational Amplifier

The MAX4193CPA+ is a high-performance operational amplifier (op-amp) designed and manufactured by Maxim Integrated, a renowned leader in analog integration. This precision op-amp is well-suited for a wide range of applications, including sensor amplification, data acquisition systems, and industrial control circuits. It is known for its low offset voltage, high gain accuracy, and low noise performance, making it an ideal choice for precision analog processing tasks.

Key Features:

  • Low Offset Voltage: The MAX4193CPA+ boasts an impressively low input offset voltage, which greatly enhances the accuracy of the signal processing and makes it suitable for precision applications.
  • High Gain Accuracy: With its high gain linearity, this op-amp ensures that the amplification of the input signal remains consistent and accurate over the entire operating range.
  • Low Noise: The device exhibits low noise characteristics, which is crucial for applications where maintaining signal integrity is essential.
  • Wide Supply Voltage Range: The MAX4193CPA+ operates over a broad supply voltage range, providing flexibility in various power supply configurations.
  • Stable with Capacitive Loads: The op-amp is designed to remain stable even when driving capacitive loads, which is beneficial in buffering and filtering applications.

Applications:

  • Instrumentation Amplifiers
  • Data Acquisition Systems
  • Industrial Process Controls
  • Medical Equipment
  • Analog Filters

The MAX4193CPA+ comes in a compact DIP-8 package, which allows for easy integration into a variety of circuit boards. The combination of its high precision, low power consumption, and robust design makes it a versatile component for both commercial and industrial applications. Maxim Integrated's commitment to quality ensures that the MAX4193CPA+ operational amplifier is a reliable choice for engineers and designers looking to build high-performance analog circuits.

Whether you're designing a sophisticated medical device or a robust industrial control system, the MAX4193CPA+ from Maxim Integrated offers the performance and reliability needed to meet the demanding specifications of your precision analog applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess