EN
  • EN
  • DE

MAX4193EPA+

Part No MAX4193EPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2.4V to 16.5V Step Up Single-Out 18V 0.15A 5W 8-Pin PDIP N / IC REG BOOST ADJ 525MA 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.5V
Voltage Input MAX 16.5V
Output Voltage 3.5V
Output Voltage MAX 18V (Switch)
Output Current 525mA (Switch)
Frequency - Switching 25kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786137-MAX4193EPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4193
Introduction Date May 01, 1986
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4193EPA+ CAD Model

Description

Maxim Integrated MAX4193EPA+ Precision Op-Amp

The Maxim Integrated MAX4193EPA+ is a high-precision operational amplifier designed for a wide range of analog applications. This component is well-suited for tasks that require low noise, high input impedance, and low power consumption. The MAX4193EPA+ is a versatile device that can be employed in signal conditioning, active filtering, and data acquisition systems, among others.

Key Features:

  • Supply Voltage Range: The MAX4193EPA+ operates on a supply voltage range of ±4.5V to ±18V, making it flexible for use in various circuit configurations.
  • Low Offset Voltage: It boasts a low input offset voltage, which enhances the accuracy of the amplifier in precision applications.
  • Low Noise: With its low noise characteristics, the MAX4193EPA+ is ideal for sensitive audio applications and other scenarios where signal integrity is paramount.
  • High Input Impedance: The high input impedance minimizes loading on the input source, preserving signal quality.
  • Power-Saving Mode: It features a power-saving mode that reduces power consumption when the amplifier is not in active use, making it suitable for battery-powered devices.

Package and Temperature:

  • The MAX4193EPA+ is available in an 8-pin PDIP package, which is easy to handle and integrate into various circuit designs.
  • It is designed to operate over the extended temperature range of -40°C to +85°C, ensuring reliability in a wide range of environments.

Applications:

  • Instrumentation Amplifiers
  • Precision Data Systems
  • Analog Filters
  • Medical Equipment
  • Industrial Process Controls

The Maxim Integrated MAX4193EPA+ operational amplifier is a reliable choice for engineers and designers who require a balance of performance, power efficiency, and versatility in their analog circuitry. Whether it's for a sophisticated medical device, an industrial control system, or a high-fidelity audio application, the MAX4193EPA+ delivers consistent, high-quality performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4750 $61.4250
6+ $16.8000 $100.8000
10+ $16.2750 $162.7500
13+ $15.7500 $204.7500
17+ $15.2250 $258.8250
22+ $13.6500 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess