EN
  • EN
  • DE

MAX4236AEUA+T

Part No MAX4236AEUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.3V/µs
Gain Bandwidth Product 1.7 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 5 µV
Current - Supply 350µA
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 2.4 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number MAX4236
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 990365-MAX4236AEUA+T
Ultra Librarian 3D Model Ultra Librarian MAX4236AEUA+T CAD Model

Description

Maxim Integrated's MAX4236AEUA+T Precision Op-Amp

The MAX4236AEUA+T is a high-performance operational amplifier from Maxim Integrated, designed to offer precision and low noise in a compact package. This op-amp is well-suited for a variety of applications that require accurate signal conditioning, such as sensor interfaces, medical devices, and industrial control systems.

Key Features:

  • Low Offset Voltage: The MAX4236AEUA+T boasts a low input offset voltage, ensuring high accuracy in signal amplification and making it ideal for precision applications.
  • Low Noise: With its low noise performance, this op-amp minimizes the distortion and interference in sensitive circuits, providing a cleaner signal output.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, allowing it to maintain its performance over a wide range of frequencies.
  • Single-Supply Operation: It is capable of operating from a single supply, simplifying power supply design and reducing system complexity.
  • Power-Saving Shutdown Mode: The inclusion of a shutdown mode enables the MAX4236AEUA+T to conserve power when not in active use, making it suitable for battery-powered applications.

Package and Supply Voltage:

The MAX4236AEUA+T comes in a compact 8-pin µMAX package, which is highly space-efficient for dense PCB layouts. It operates over a wide supply voltage range, accommodating various application needs.

Applications:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Process Controls
  • Analog Filters

Maxim Integrated's commitment to quality ensures that the MAX4236AEUA+T op-amp delivers reliable and consistent performance. Whether it's for a high-precision medical device or a rugged industrial control system, this operational amplifier is designed to meet the stringent requirements of today's advanced electronic applications.

With its combination of precision, low noise, and power efficiency, the MAX4236AEUA+T is a versatile choice for designers looking to enhance the performance of their analog circuits without compromising on space or power consumption.

You May Also Be Interested in

Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess