EN
  • EN
  • DE

MAX4263EUB

Part No MAX4263EUB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703712-MAX4263EUB
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4263EUB CAD Model

Description

Maxim Integrated's MAX4263EUB: High-Performance, Low-Distortion Operational Amplifier

The MAX4263EUB from Maxim Integrated is a state-of-the-art operational amplifier that combines high-performance specifications with low-power consumption, making it an ideal choice for a wide range of applications. This op-amp is particularly well-suited for battery-powered devices and precision analog systems where maintaining signal integrity is crucial.

Featuring a low input noise voltage and low harmonic distortion, the MAX4263EUB delivers exceptional audio quality and is often used in audio pre-amplifiers and active filters. Its wide bandwidth of 10MHz and fast slew rate of 10V/µs enable it to handle high-speed signals with ease, making it equally at home in video processing and communication systems.

This versatile op-amp operates from a single supply voltage ranging from +2.7V to +6V, or from dual supplies of ±1.35V to ±3V, providing design flexibility for various circuit configurations. Additionally, with a quiescent current of just 1mA, the MAX4263EUB is an energy-efficient solution that can help extend the battery life of portable devices.

The MAX4263EUB comes in an ultra-small 10-pin µMAX package, which is highly beneficial for space-constrained applications. Its small footprint does not compromise its performance, as it boasts a high open-loop gain of 100dB and a common-mode rejection ratio (CMRR) of 90dB, ensuring accurate signal amplification with minimal interference.

Moreover, the device features rail-to-rail outputs, which allow the output signal to swing close to the power supply rails, maximizing the dynamic range in low-voltage operations. This characteristic is particularly useful in ADC (analog-to-digital converter) driver applications and other mixed-signal environments where full use of the available voltage span is necessary.

In summary, the MAX4263EUB from Maxim Integrated is a powerful operational amplifier that offers low distortion, high speed, and low power consumption. Its compact size and robust performance specifications make it an excellent choice for designers seeking a reliable op-amp for their precision analog applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0633 $60.9495
35+ $3.3345 $116.7075
54+ $3.2305 $174.4470
74+ $3.1254 $231.2796
96+ $3.0215 $290.0640
128+ $2.7096 $346.8288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess