EN
  • EN
  • DE

MAX4272ESA+T

Part No MAX4272ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC CNTRLR HOT SWAP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry, OVP, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Supply Voltage - Operating 2.7 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 600μA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins CTIM, STAT, ON
Win Source Part Number 126193-MAX4272ESA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX4272
Introduction Date April 01, 2001
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX4272ESA+T CAD Model

Description

Product Overview: MAX4272ESA+T

The MAX4272ESA+T is a high-performance, low-power operational amplifier from Maxim Integrated designed to offer a blend of features suitable for a variety of applications. This precision op-amp is available in a compact 8-pin SOIC package, making it an ideal choice for space-constrained designs.

One of the key attributes of the MAX4272ESA+T is its low power consumption, which is particularly beneficial for portable and battery-powered devices. Despite its low power requirements, it does not compromise on performance, delivering a high slew rate and low noise operation, which are critical parameters for high-speed signal processing and high-fidelity audio applications.

The device operates from a single supply voltage ranging from +2.85V to +5.5V, which allows for flexibility in various circuit designs. The MAX4272ESA+T also features rail-to-rail output capabilities, meaning it can swing its output voltage very close to the supply rails, maximizing the dynamic range in applications such as data acquisition systems and ADC drivers.

With a wide bandwidth and fast settling time, the MAX4272ESA+T is well-suited for control loops and filters where rapid response times are necessary. Additionally, its low input bias current and low offset voltage make it a good choice for precision sensor amplification and measurement systems.

Maxim Integrated has designed the MAX4272ESA+T with reliability in mind, incorporating over-temperature protection and ensuring the device operates over a wide temperature range, making it suitable for industrial and automotive applications where extreme conditions are common.

In summary, the MAX4272ESA+T operational amplifier is a versatile component that combines low power consumption with high-performance characteristics, packaged in a small form factor. Whether it's for audio processing, sensor interfacing, or control systems, this op-amp is engineered to meet the demanding requirements of a wide range of applications.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical resources available on the Maxim Integrated website.

You May Also Be Interested in

Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0587 $56.4109
16+ $6.6123 $105.7968
24+ $6.4057 $153.7368
33+ $6.1990 $204.5670
42+ $5.9924 $251.6808
56+ $5.3725 $300.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess