EN
  • EN
  • DE

MCP1726-ADJE/SN

Part No MCP1726-ADJE/SN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6V
Voltage - Output (Min/Fixed) 0.8V
Maximum Output Voltage 5V
Maximum Dropout Voltage 0.5V at 1A
Current - Output 1A
Current - Quiescent (Iq) 220μA
PSRR 54dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MCP1726
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810911-MCP1726-ADJE/SN
Ultra Librarian 3D Model Ultra Librarian MCP1726-ADJE/SN CAD Model

Description

Microchip Technology MCP1726-ADJE/SN Voltage Regulator

The MCP1726-ADJE/SN is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a continuous output current of up to 1A with an adjustable output voltage range. This component is particularly well-suited for battery-powered devices, microcontroller power supplies, and other applications requiring high current, low voltage power supplies with minimal power loss.

Key Features:

  • High Output Current: Capable of delivering up to 1A of continuous current, making it suitable for high-power applications.
  • Low Dropout Voltage: Features a low dropout voltage, which enhances efficiency by minimizing the difference between the input and output voltage, especially beneficial when the supply voltage is close to the output voltage.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility to cater to a wide range of applications.
  • Stable with Ceramic Output Capacitors: Optimized for stability with ceramic output capacitors, ensuring reliable performance and simplifying integration into various designs.
  • Overtemperature Protection: Includes an overtemperature protection feature, safeguarding the device against thermal overload conditions.
  • Short-Circuit Protection: Equipped with short-circuit protection to prevent damage from output shorting to ground.
  • Package: Available in the space-saving 8-pin MSOP (Micro Small Outline Package), which is ideal for compact circuit designs.

Applications:

  • Battery-powered devices
  • Microcontroller power supplies
  • Portable electronics
  • Automotive electronics
  • Telecommunications equipment

The MCP1726-ADJE/SN by Microchip Technology is a versatile and reliable solution for a variety of power regulation needs. Its adjustable output voltage and high current capability, combined with protection features and stability with ceramic capacitors, make it a top choice for designers looking to optimize power efficiency and performance in their electronic devices.

You May Also Be Interested in

Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6625 $58.1875
75+ $1.3642 $102.3150
115+ $1.3215 $151.9725
160+ $1.2789 $204.6240
205+ $1.2363 $253.4415
275+ $1.1084 $304.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess