EN
  • EN
  • DE
  • IT

MAX4281EUK-T

Part No MAX4281EUK-T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2MHZ RRO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.7 V/μs
Gain Bandwidth Product (GBP) 2MHz
Current - Input Bias 50pA
Voltage - Input Offset 500μV
Operating Supply Current 320μA
Channel Output Current 65mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 131898-MAX4281EUK-T
Ultra Librarian 3D Model Ultra Librarian MAX4281EUK-T CAD Model

Description

Maxim Integrated's MAX4281EUK-T: High-Speed, Low-Power Operational Amplifier

The MAX4281EUK-T by Maxim Integrated is a cutting-edge operational amplifier that brings together high-speed performance with low-power consumption in a compact package. Designed for applications where space is at a premium and efficiency is paramount, this op-amp is an ideal choice for a wide range of electronic circuits.

Key Features

  • High-Speed Operation: With a gain-bandwidth product of 200MHz, the MAX4281EUK-T provides rapid signal amplification, making it suitable for high-frequency applications.
  • Low-Power Consumption: It operates with a quiescent current of just 1.1mA, which is significantly lower than many competing operational amplifiers, thus extending battery life in portable devices.
  • Single-Supply Operation: This op-amp can function with a single supply voltage ranging from +2.7V to +5.5V, offering flexibility in various design architectures.
  • Output Short-Circuit Protection: The MAX4281EUK-T is equipped with output short-circuit protection, enhancing its reliability and robustness in challenging environments.
  • SOT23 Packaging: Housed in a tiny 5-pin SOT23 package, it minimizes the footprint on printed circuit boards, freeing up space for other critical components.

Applications

The MAX4281EUK-T is versatile and can be used in a multitude of applications such as:

  • Video and RF amplification
  • Communications systems
  • ADC buffer amplifiers
  • Portable and battery-powered equipment
  • Active filters and instrumentation

Performance and Quality

Maxim Integrated is known for its commitment to quality, and the MAX4281EUK-T is no exception. It delivers consistent performance and is manufactured to meet the highest industry standards. Whether it's for professional, industrial, or hobbyist applications, this operational amplifier offers a reliable solution for your amplification needs.

In summary, the MAX4281EUK-T from Maxim Integrated stands out as a high-performance, low-power operational amplifier that is perfectly suited for applications requiring speed and efficiency in a miniature package. Its robust feature set ensures that it can be integrated into a wide range of electronic systems with confidence.

You May Also Be Interested in

Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1188
Diodes Incorporated
IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $0.1079
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $65.2829
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.4026
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $15.4035
Texas Instruments
IC OPAMP GP 2 CIRCUIT 10VSSOP
Lowest to $0.7729
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
Lowest to $0.4505
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10UQFN
Lowest to $0.6473

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess