EN
  • EN
  • DE

MAX4310EUA+T

Part No MAX4310EUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO MUX 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Manufacturer Maxim Integrated
Packaging Reel(TR)
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 280MHz
Slew Rate 460 V/μs
Current - Supply 6.1mA
Current - Output / Channel 95mA
Voltage - Supply, Single/Dual (±) 4 V ~ 10.5 V, ±2 V ~ 5.25 V
Mounting Style SMD/SMT
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Device Package 8-uMAX
Win Source Part Number 133296-MAX4310EUA+T
Ultra Librarian 3D Model Ultra Librarian MAX4310EUA+T CAD Model

Description

Maxim Integrated MAX4310EUA+T Video Amplifier

The MAX4310EUA+T from Maxim Integrated is a high-performance, low-power video amplifier with integrated filters, designed to deliver exceptional video quality with minimal power consumption. This compact and efficient solution is ideal for a wide range of applications, including portable and fixed video devices, security cameras, and multimedia systems.

Key Features:

  • Integrated Low-Pass Filters: The MAX4310EUA+T comes with integrated low-pass filters that help in reducing noise and improving image quality by filtering out high-frequency interference.
  • High-Speed Operation: With a 300MHz -3dB bandwidth, this video amplifier is capable of handling high-speed video signals, ensuring sharp and clear video playback.
  • Low Distortion: The device provides excellent video performance with low differential gain and phase errors, minimizing distortion and preserving video integrity.
  • Power Efficiency: Operating with a single +5V supply, the MAX4310EUA+T is designed for low power consumption, making it suitable for battery-powered applications.
  • Small Package: The amplifier comes in a compact 8-pin µMAX package, saving valuable board space and facilitating integration into space-constrained designs.
  • Extended Temperature Range: It operates over the extended -40°C to +85°C temperature range, ensuring reliable performance in a variety of environments.

Applications:

  • Portable Video Devices
  • Security and Surveillance Cameras
  • Video Distribution Systems
  • Multimedia Systems
  • Automotive Video Applications

The MAX4310EUA+T from Maxim Integrated is a testament to the company's commitment to providing high-quality, integrated video solutions. Its combination of high-speed performance, low-power operation, and integrated filtering capabilities make it an excellent choice for designers looking to enhance their video applications while maintaining efficiency and compactness.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Texas Instruments
Lowest to $3.2870
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7500 $58.5000
13+ $8.0000 $104.0000
20+ $7.7500 $155.0000
27+ $7.5000 $202.5000
35+ $7.2500 $253.7500
47+ $6.5000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,620 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess