EN
  • EN
  • DE

MAX4374HESD+

Part No MAX4374HESD+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP CURRENT SENSE 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Amplifier, Comparator, Reference
Applications Current Sensing, Power Management
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number MAX4374
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 703769-MAX4374HESD+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4374HESD+ CAD Model

Description

The MAX4374HESD+ is a high-precision, low-power current-sense amplifier from Maxim Integrated, designed to provide accurate current measurement in a wide range of applications. This device is particularly well-suited for portable and battery-powered electronics, where power efficiency and space-saving are crucial considerations.

Key Features

  • High Accuracy: The MAX4374HESD+ offers a high level of accuracy for current sensing, which is essential for managing power consumption effectively and ensuring the reliability of electronic systems.
  • Low Power Consumption: With its low quiescent current, this amplifier is optimized for battery-powered applications, helping to prolong the life of the device it is used in.
  • Wide Input Common-Mode Range: The device can measure currents in systems with high common-mode voltages, making it versatile and suitable for a variety of high-side current-sensing applications.
  • High-Side Current Sensing: The ability to measure current at the supply side (high side) allows for the detection of load drops and supply variations, offering a more robust current measurement strategy.

Applications

The MAX4374HESD+ is ideal for a variety of applications, including:

  • Battery management
  • Power management in portable devices
  • Overcurrent protection circuits
  • Automotive and industrial systems
  • Notebook computers

Technical Specifications

Some of the technical specifications of the MAX4374HESD+ include:

  • Supply Voltage Range: 2.7V to 28V
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: 14-Pin NSOIC
  • Integrated precision voltage reference

The MAX4374HESD+ is an excellent choice for designers looking for a reliable and efficient solution for current sensing in their electronic designs. Its combination of high accuracy, low power consumption, and wide input common-mode range makes it a versatile component for a broad spectrum of applications.

You May Also Be Interested in

Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess