EN
  • EN
  • DE

MAX4374HEUB

Part No MAX4374HEUB
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP REF 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier, Comparator, Reference IC Current Sensing, Power Management 10-uMAX/uSOP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-uMAX/uSOP
Family Name MAX4374
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881775-MAX4374HEUB
Ultra Librarian 3D Model Ultra Librarian MAX4374HEUB CAD Model

Description

The MAX4374HEUB from Maxim Integrated is a sophisticated high-side current-sense amplifier designed for precision current measurement applications. This compact and efficient device is housed in a micro-sized, 10-pin µMAX package, making it an ideal choice for space-constrained applications.

Featuring a wide input common-mode voltage range from 0 to 28V, the MAX4374HEUB is versatile and can be used in various systems without the need for additional power supplies. Its high-side current sensing capability allows for lossless current monitoring in battery management systems, portable devices, and power management circuits.

The amplifier boasts a precision voltage reference and an integrated gain resistor, which simplifies the design process by reducing external component count. This integration also enhances accuracy and stability over temperature variations and process shifts. The MAX4374HEUB provides a gain of 20V/V, delivering a high level of amplification for small sense voltages, thereby improving the measurement resolution and sensitivity.

One of the key features of the MAX4374HEUB is its low input bias current, which ensures minimal power loss and helps maintain the efficiency of the overall system. The device also includes a high-accuracy current-sense amplifier with a typical input offset voltage of just 250µV, enabling precise current measurements even at very low levels.

Furthermore, the MAX4374HEUB is equipped with a fast response time, making it suitable for overcurrent protection circuits where quick detection is crucial. Its output is directly proportional to the sensed current, which can be easily interfaced with analog-to-digital converters (ADCs) or microcontrollers for further processing and monitoring.

Maxim Integrated's commitment to quality and reliability is evident in the MAX4374HEUB, which is designed to operate over the extended industrial temperature range of -40°C to +85°C. This robust performance makes it a reliable choice for applications in harsh environments.

Overall, the MAX4374HEUB is an excellent choice for designers looking for a high-performance, easy-to-use current-sense amplifier that can handle the demands of modern electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess