EN
  • EN
  • DE

MAX437ESA+T

Part No MAX437ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703786-MAX437ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX437ESA+T CAD Model

Description

The MAX437ESA+T is a precision, low-power, low-voltage operational amplifier from Maxim Integrated. This high-performance op-amp is designed for battery-powered and portable applications due to its low power consumption and wide supply voltage range.

Key Features

  • Supply Voltage Range: The device operates from a single supply voltage ranging from +2.7V to +6.5V, making it versatile for various applications.
  • Low Power Consumption: With quiescent current as low as 20µA, the MAX437ESA+T is an excellent choice for power-sensitive designs.
  • High Precision: It offers a low input offset voltage and high open-loop gain, which enhances the accuracy of analog circuits.
  • Stable Operation: The operational amplifier is unity-gain stable, allowing it to be used in various feedback configurations without oscillation.
  • Output Swing: The device features rail-to-rail output swing, which maximizes the dynamic range in low-voltage applications.
  • Package: The MAX437ESA+T comes in an 8-pin SOIC package, which is suitable for space-constrained applications.

Applications

The operational amplifier is ideal for a range of applications, including:

  • Battery-operated devices
  • Sensor signal conditioning
  • Portable medical devices
  • Data acquisition systems
  • Low-voltage audio systems
  • Analog filters

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX437ESA+T is no exception. It is designed to meet stringent industry standards, ensuring performance and durability in even the most demanding conditions.

Ordering Information

The MAX437ESA+T is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. Its part number reflects the tape and reel option (denoted by the '+T'), which is commonly preferred for automated manufacturing environments.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $3.2176

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess