EN
  • EN
  • DE

MAX4382ESD

Part No MAX4382ESD
Manufacturer Maxim Integrated
Description Ultra-Small, Low-Cost, 210MHz, Single-Supply Op Amps with Rail-to-Rail Outputs and Disable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213604-MAX4382ESD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4382ESD CAD Model

Description

Maxim Integrated MAX4382ESD Low-Noise, Low-Distortion Operational Amplifiers

The MAX4382ESD from Maxim Integrated is a high-performance operational amplifier designed for applications requiring low noise and low distortion. It is part of Maxim's MAX438x series of op-amps that are optimized for use in a variety of audio and video processing equipment, as well as communication systems and industrial instrumentation.

With its exceptional specifications, the MAX4382ESD op-amp is ideal for high-fidelity audio systems, ADC/DAC buffers, active filters, and fast amplifiers in data acquisition systems. The device features a wide bandwidth of 210MHz at a gain of +2V/V, which makes it suitable for high-speed signal processing applications.

The MAX4382ESD operates from a single +5V supply or dual ±5V supplies, providing design flexibility. It boasts a low differential gain and phase error, which is critical for maintaining signal integrity in video applications. The low noise figure of 2.7nV/√Hz at 1kHz ensures that the signal quality is preserved, making it an excellent choice for precision audio applications.

One of the key advantages of the MAX4382ESD is its low input bias current, which minimizes errors in high-impedance applications. Additionally, the device's high slew rate of 600V/µs allows it to handle rapid changes in the input signal without distortion, which is essential for maintaining clarity in dynamic environments.

The MAX4382ESD comes in a compact 14-pin SOIC package, making it suitable for space-constrained applications. It also features a shutdown mode, which reduces power consumption when the amplifier is not in use, thereby extending battery life in portable devices.

In summary, the MAX4382ESD from Maxim Integrated is a versatile, high-performance operational amplifier that excels in applications demanding low noise, low distortion, and high-speed operation. Its robust feature set ensures that it can deliver superior performance in a broad range of applications, making it a valuable component for designers looking to optimize their signal processing systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4433 $58.5361
41+ $2.8253 $115.8373
64+ $2.7369 $175.1616
88+ $2.6486 $233.0768
113+ $2.5604 $289.3252
151+ $2.2954 $346.6054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess