EN
  • EN
  • DE

MAX4402AUA+

Part No MAX4402AUA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1V/μs
Gain Bandwidth Product 800kHz
Current - Input Bias 0.1pA
Voltage - Input Offset 1mV
Supply Current 410μA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 2.5V ~ 5.5V, ±1.25V ~ 2.75V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX4402
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 703805-MAX4402AUA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4402AUA+ CAD Model

Description

MAX4402AUA+ Low-Power, Low-Noise Operational Amplifier from Maxim Integrated

The MAX4402AUA+ is a precision operational amplifier from Maxim Integrated, designed to offer a perfect blend of low power consumption and low noise performance. This operational amplifier is housed in a compact µMAX-8 package, making it an ideal choice for space-constrained applications where power efficiency and sound integrity are crucial.

Key Features

  • Low Voltage Operation: The MAX4402AUA+ operates from a single supply voltage ranging from +2.7V to +5.5V, accommodating a variety of low-voltage applications.
  • Ultra-Low Power Consumption: With a quiescent current of just 500µA, this op-amp is optimized for battery-powered devices and energy-saving applications.
  • Exceptional Noise Performance: It boasts a low input voltage noise density of 8nV/√Hz at 1kHz, ensuring high-fidelity signal amplification with minimal distortion.
  • Rail-to-Rail Outputs: The device provides rail-to-rail output swing, which maximizes the dynamic range in low supply voltage applications.
  • No Phase Reversal: The MAX4402AUA+ is designed to prevent phase reversal with overdriven inputs, providing stable operation for critical applications.

Applications

The MAX4402AUA+ is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered equipment
  • Audio and instrumentation amplifiers
  • Active filters and voltage references
  • Sensor signal conditioning
  • Medical devices

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX4402AUA+ is no exception. It is built to meet the high standards expected of industrial and commercial grade components, ensuring dependable performance in a variety of settings.

Whether you're designing a sophisticated audio system, a portable medical device, or any other application requiring a high-performance op-amp with minimal power draw, the MAX4402AUA+ from Maxim Integrated is an excellent choice.

You May Also Be Interested in

dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess