EN
  • EN
  • DE

MAX4416EUA+T

Part No MAX4416EUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Amplifier Type Voltage Feedback
Output Type Rail-to-Rail
Slew Rate 200V/μs
-3db Bandwidth 400MHz
Current - Input Bias 1.3μA
Voltage - Input Offset 500μV
Supply Current 1.6mA
Current - Output / Channel 75mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX4416
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 703813-MAX4416EUA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4416EUA+T CAD Model

Description

The MAX4416EUA+T from Maxim Integrated is a high-performance, low-distortion, and low-noise operational amplifier designed to deliver premium audio quality and signal integrity in a wide range of applications. This fixed-gain amplifier is part of Maxim's commitment to providing energy-efficient and highly reliable integrated circuits.

Key Features

  • Fixed Gain: The MAX4416EUA+T comes with a preset gain, eliminating the need for external resistors and simplifying circuit design.
  • Low Distortion: With its exceptionally low total harmonic distortion (THD), this amplifier ensures the clarity and fidelity of audio signals and other sensitive applications.
  • Low Noise: The device boasts a low noise floor, making it ideal for high-fidelity audio systems and precision instrumentation.
  • High Speed: Fast settling times and high slew rates enable the amplifier to handle rapid signal changes efficiently, making it suitable for video, communication, and RF applications.
  • Single-Supply Operation: The MAX4416EUA+T operates from a single supply voltage, simplifying power supply design.
  • Power-Saving Shutdown: Features a power-saving shutdown mode that significantly reduces current consumption when the amplifier is not in active use.

Applications

  • Professional Audio Equipment
  • High-End Consumer Audio Systems
  • Active Filters and Signal Conditioning
  • ADC/DAC Buffering
  • Test and Measurement Instruments

Package and Availability

The MAX4416EUA+T is available in a compact 8-pin µMAX package, which is ideal for space-constrained applications. The temperature range for this device is specified from -40°C to +85°C, ensuring reliable performance across various environmental conditions. The part is also available in tape and reel packaging, denoted by the '+T', which facilitates automated assembly processes for high-volume production.

Quality and Reliability

Maxim Integrated's commitment to quality ensures that the MAX4416EUA+T meets stringent industry standards for reliability and performance. With its advanced design and robust construction, this operational amplifier stands as a top choice for designers seeking to enhance their audio and signal processing systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess