EN
  • EN
  • DE

MAX44244AUK+T

Part No MAX44244AUK+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single Auto Zero Amplifier R-R O/P ±18V/36V 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-5
Common Mode Rejection Ratio 130 dB
Contact Plating Tin
Gain Bandwidth Product 1 MHz
Input Bias Current 150 pA
Input Offset Voltage (Vos) 2 µV
Max Dual Supply Voltage 18 V
Maximum Operating Temperature 125 °C
Max Supply Current 160 µA
Max Supply Voltage 36 V
Min Dual Supply Voltage 1.35 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Amplifiers 1
Number of Circuits 1
Number of Pins 5
Operating Supply Current 90 µA
Output Current per Channel 40 mA
RoHS Compliant
Slew Rate 0.7 V/µs
Win Source Part Number 1075382-MAX44244AUK+T
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX44244AUK+T CAD Model

Description

The MAX44244AUK+T from Maxim Integrated is a high-performance operational amplifier designed for precision applications requiring low noise and low drift. This op-amp is ideal for use in a variety of industrial, medical, and instrumentation systems where accurate signal conditioning is crucial.

Key Features

  • Low Offset Voltage: The MAX44244AUK+T offers an ultra-low input offset voltage, which minimizes error in precision applications.
  • Low Noise: With its low-noise characteristics, this op-amp ensures a clean amplification of signals, making it suitable for sensitive applications such as medical equipment and high-fidelity audio.
  • Low Drift: Temperature-related drift is minimized, providing stable performance over a wide range of operating conditions.
  • Wide Supply Range: This device operates from a single supply of 4.5V to 36V or a dual supply of ±2.25V to ±18V, offering flexibility in various circuit designs.
  • Single Version: The MAX44244AUK+T is available in a space-saving SOT-23 package, making it suitable for compact designs where space is at a premium.
  • Extended Temperature Range: It operates over the -40°C to +125°C temperature range, ensuring reliable performance in harsh environments.

Applications

  • Precision Instrumentation
  • Medical Devices
  • Data Acquisition Systems
  • Automatic Test Equipment
  • Professional Audio Equipment

The MAX44244AUK+T is a testament to Maxim Integrated's commitment to providing high-quality, reliable components that meet the stringent requirements of precision electronics. Its combination of low noise, low drift, and high accuracy makes it an excellent choice for designers looking to enhance the performance of their systems without compromising on space or power consumption.

For further information, datasheets, and support, visit Maxim Integrated's official website or contact your local distributor.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess