EN
  • EN
  • DE

MAX44268EWL+T

Part No MAX44268EWL+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR W/REF DUAL 9WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Type General Purpose
Number of Elements 2
Output Type Open Drain
Voltage - Supply, Single/Dual (±) 1.8V ~ 5.5V
Voltage - Input Offset (Maximum) 5mV at 5V
Current - Input Bias (Maximum) 0.15nA
Current - Output (Typ) 50mA
Current - Quiescent (Maximum) 1.15μA
CMRR, PSRR (Typ) 80dB PSRR
Propagation Delay (Maximum) 39μs
Hysteresis 6mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 9-WFBGA, WLBGA
Mounting Style SMD
Supplier Device Package 9-WLP (1.29x1.29)
Part Number Series MAX44268
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803317-MAX44268EWL+T
Ultra Librarian 3D Model Ultra Librarian MAX44268EWL+T CAD Model

Description

Maxim Integrated MAX44268EWL+T Precision Op-Amp

The MAX44268EWL+T from Maxim Integrated is a high-performance, precision operational amplifier that offers a unique blend of features making it suitable for a wide range of applications. It is designed to provide low offset voltage, low input bias current, and low noise, making it ideal for sensor amplification, ADC buffer circuits, and other precision analog processing tasks.

Key Features

  • Low Offset Voltage: The MAX44268EWL+T boasts an ultra-low input offset voltage, ensuring high accuracy in applications requiring precision signal conditioning.
  • Low Noise: With its low noise characteristics, this op-amp is perfect for applications where signal integrity is paramount, such as medical instrumentation and high-end audio.
  • Wide Supply Voltage Range: The device operates from a single 2.85V to 5.5V power supply, accommodating a variety of power environments.
  • Low Input Bias Current: The op-amp has a very low input bias current, which is critical for high-impedance sensor applications and precision integrators.
  • High Gain Bandwidth Product: The MAX44268EWL+T provides a gain bandwidth product of 10MHz, allowing for high-speed signal processing.
  • Power Efficiency: Maxim Integrated designed this op-amp with power efficiency in mind, making it suitable for battery-powered devices and portable equipment.
  • Rail-to-Rail Output: The rail-to-rail output stage of the MAX44268EWL+T ensures maximum dynamic range, which is especially useful in single-supply operations.
  • Small Package: The device comes in a compact, 6-bump WLP (wafer-level package), which is ideal for space-constrained applications.

Applications

The MAX44268EWL+T is versatile and can be used in a variety of applications, such as:

  • Precision sensor systems
  • Data acquisition systems
  • Portable and battery-operated devices
  • Medical devices
  • Instrumentation
  • Automatic test equipment

With its combination of precision, efficiency, and small form factor, the MAX44268EWL+T from Maxim Integrated is an excellent choice for engineers and designers looking to improve the performance and reliability of their analog circuits.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
NJR Corporation/NJRC
Lowest to $12.6623
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5327 $52.9905
35+ $2.8987 $101.4545
54+ $2.8081 $151.6374
74+ $2.7175 $201.0950
96+ $2.6269 $252.1824
128+ $2.3552 $301.4656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,910 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess