EN
  • EN
  • DE

MAX44290AZT+

Part No MAX44290AZT+
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829814-MAX44290AZT+
Ultra Librarian 3D Model Ultra Librarian MAX44290AZT+ CAD Model

Description

Maxim Integrated MAX44290AZT+ Precision Op-Amp

The MAX44290AZT+ from Maxim Integrated is a high-performance, low-power, precision operational amplifier that offers a unique combination of low offset voltage, low input bias current, and low noise. It is designed for a wide range of applications that require high accuracy and stability, making it an ideal choice for sensor interfaces, medical equipment, and industrial process controls.

Key Features

  • Low Offset Voltage: With a typical offset voltage of just 25 µV, the MAX44290AZT+ ensures high accuracy in signal amplification, which is critical for precision applications.
  • Low Input Bias Current: The device boasts an ultra-low input bias current of 1 pA, making it suitable for applications that require high input impedance.
  • Low Noise: It features a low voltage noise density of 11 nV/√Hz at 1 kHz, which minimizes the noise in the signal chain and preserves signal fidelity.
  • High Gain Bandwidth Product: With a gain bandwidth product of 10 MHz, the MAX44290AZT+ can handle a wide range of frequencies without compromising the gain.
  • Power Supply Range: The operational amplifier operates from a single supply voltage range of 2.7V to 5.5V, making it versatile for various circuit configurations.
  • Rail-to-Rail Output: It provides rail-to-rail output swing, which maximizes the dynamic range within the given supply voltage.
  • Small Package: The MAX44290AZT+ comes in a compact 6-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

  • Precision Sensor Interfaces
  • Medical Instrumentation
  • Automatic Test Equipment
  • Data Acquisition Systems
  • Industrial Process Controls

In summary, the MAX44290AZT+ is a versatile and precise operational amplifier that offers excellent performance for applications demanding high accuracy and stability. Its low offset voltage, low input bias current, and low noise make it a superior choice for designers looking to improve the performance of their systems.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess