EN
  • EN
  • DE

MAX442CPA

Part No MAX442CPA
Manufacturer Maxim Integrated
Description 140MHz, 2-Channel Video Multiplexer/Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213638-MAX442CPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX442CPA CAD Model

Description

Overview of MAX442CPA from Maxim Integrated

The MAX442CPA is a precision operational amplifier designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This operational amplifier is notable for its high-performance specifications which make it suitable for a variety of applications that require precision signal conditioning, such as data acquisition systems, industrial controls, and medical instrumentation.

Key Features

  • Low Offset Voltage: The MAX442CPA is engineered to have a low input offset voltage, which minimizes error in signal processing and ensures accurate readings in precision applications.
  • Low Noise: With its low noise performance, the MAX442CPA is ideal for applications where signal integrity is paramount, such as audio processing and high-fidelity instrumentation.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, enabling it to maintain its performance over a wide range of frequencies.
  • Single-Supply Operation: It is capable of operating from a single supply, simplifying power supply design and making it compatible with battery-powered devices.
  • Rail-to-Rail Output: The MAX442CPA features a rail-to-rail output stage, which allows the output to swing close to the supply rails, maximizing the dynamic range in single-supply applications.

Applications

  • Data Acquisition Systems
  • Industrial Controls
  • Medical Instrumentation
  • Audio Processing
  • Active Filters and Buffers

The MAX442CPA is housed in an 8-pin PDIP package, making it easy to integrate into a wide range of electronic circuits. Its robust design ensures reliable operation even in harsh environments, while its power efficiency makes it suitable for portable and remote applications.

Maxim Integrated's commitment to quality ensures that the MAX442CPA operational amplifier is a dependable and versatile component for designers looking to enhance the performance of their electronic systems. With its combination of precision, low power consumption, and ease of use, the MAX442CPA is an excellent choice for anyone in need of a high-quality op-amp solution.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess