EN
  • EN
  • DE

MAX4430EUA

Part No MAX4430EUA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703841-MAX4430EUA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4430EUA CAD Model

Description

Maxim Integrated MAX4430EUA Operational Amplifier

The MAX4430EUA from Maxim Integrated is a high-performance operational amplifier (op-amp) designed for precision analog applications. This device is part of the MAX443x series, which are known for their low-voltage operation and single-supply capabilities. The MAX4430EUA offers a unique blend of features that make it suitable for a wide range of applications including sensor interfaces, active filters, and audio processing.

With a typical operating voltage range of 2.7V to 5.5V, the MAX4430EUA is ideal for battery-powered and portable devices where power efficiency is critical. The op-amp boasts a low quiescent current, contributing to extended battery life in such applications. Despite its low power consumption, the MAX4430EUA does not compromise on performance, offering a high slew rate and bandwidth that are essential for fast signal processing applications.

The MAX4430EUA is characterized by its Rail-to-Rail output, which allows the output to swing within millivolts of the power supply rails, maximizing the dynamic range in low-voltage systems. This feature is particularly useful in single-supply operations and ADC (Analog to Digital Converter) buffer applications, where full use of the supply voltage is necessary for optimal performance.

In terms of packaging, the MAX4430EUA comes in a compact 8-pin µMAX package, which is space-efficient and suitable for space-constrained applications. The small footprint of the package allows for high-density PCB layouts, which is beneficial in complex electronic systems.

The MAX4430EUA also features a fast settling time and low distortion, making it an excellent choice for precision analog-to-digital conversion systems, where accuracy and speed are paramount. Its low input bias current and low input offset voltage further enhance its precision, ensuring accurate signal amplification and minimal error in the signal chain.

Overall, the MAX4430EUA from Maxim Integrated is a versatile and efficient operational amplifier that meets the demands of modern low-power and high-precision electronic applications. Its combination of low-voltage operation, high slew rate, Rail-to-Rail output, and compact packaging make it a preferred choice for designers looking to optimize their analog circuits.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess