EN
  • EN
  • DE

MAX4432ESR

Part No MAX4432ESR
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 211809-MAX4432ESR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4432ESR CAD Model

Description

Maxim Integrated MAX4432ESR Low-Power, Single-Supply Op-Amp

The MAX4432ESR is a high-performance operational amplifier (op-amp) designed by Maxim Integrated, a renowned leader in analog and mixed-signal products. This op-amp is tailored for single-supply applications that require low power consumption without compromising on speed or precision. It is an ideal choice for battery-powered devices, portable instrumentation, and applications in the consumer, medical, and industrial sectors.

The MAX4432ESR operates from a single +2.7V to +5.5V supply, making it highly versatile for various electronic circuits. It boasts a high slew rate of 1.2V/µs and a gain-bandwidth product of 10MHz, which enables it to handle a wide range of frequencies with ease. These features are particularly beneficial in applications requiring fast signal processing and high dynamic performance.

One of the key attributes of the MAX4432ESR is its low quiescent current of just 1mA, which is critical for extending battery life in portable devices. Despite its low power consumption, the op-amp does not sacrifice accuracy, providing a low input offset voltage and low noise performance. These characteristics ensure that the signal integrity is maintained throughout the signal processing chain.

The MAX4432ESR is available in a compact SOT23-5 package, which is conducive to space-constrained applications. Its small footprint allows designers to minimize the size of their PCBs, making it an excellent choice for compact electronic designs.

Maxim Integrated has equipped the MAX4432ESR with robust protection features, including short-circuit and thermal overload protection. This ensures reliable operation even in harsh conditions and extends the lifespan of the op-amp. Additionally, the device is specified over the extended -40°C to +85°C temperature range, which further demonstrates its suitability for a wide array of environments and applications.

In summary, the MAX4432ESR from Maxim Integrated is a high-quality, low-power op-amp that provides excellent speed and precision for single-supply applications. Its combination of low power consumption, high-frequency response, and compact packaging makes it an exceptional choice for designers looking to optimize their electronic designs for performance and efficiency.

You May Also Be Interested in

Omron
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Lowest to $3.2617
ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
Atmel
Need more? Email Us
EliteMT
Lowest to $3.4246
ESMT
Lowest to $1.2913
Coilcraft
Lowest to $1.5451

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess