EN
  • EN
  • DE

MAX4456CQH

Part No MAX4456CQH
Manufacturer Maxim Integrated
Description Low-Cost 4x4, 8x4, 8x8 Video Crosspoint Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213648-MAX4456CQH
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4456CQH CAD Model

Description

The MAX4456CQH from Maxim Integrated is a high-performance, low-power, quad analog crosspoint switch designed to handle video and other high-frequency signals. This versatile integrated circuit is an ideal solution for a variety of applications, including video routing, signal processing, and professional broadcasting equipment.

Key Features

  • High Bandwidth: The MAX4456CQH offers a wide bandwidth that supports fast signal transmission, making it suitable for high-definition video and other high-speed data applications.
  • Low Crosstalk: With its excellent isolation between channels, the device minimizes interference, ensuring signal integrity and quality.
  • Flexible Routing: The quad configuration allows for multiple routing possibilities, enabling users to switch and route signals as needed with minimal effort.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX4456CQH helps reduce overall power usage, making it a great choice for portable and battery-operated devices.

Applications

  • Professional Video Switching Equipment
  • Security and Surveillance Systems
  • Broadcasting and Studio Equipment
  • Medical Imaging Devices
  • Telecommunications Infrastructure

Technical Specifications

The MAX4456CQH operates over a wide voltage range and provides excellent thermal performance. It comes in a compact QFP (Quad Flat Pack) package, which makes it easy to integrate into various system designs.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX4456CQH is no exception. It is built to meet high standards for performance and reliability, ensuring that it can withstand the demands of professional and industrial environments.

Ordering Information

To procure the MAX4456CQH for your next project, you can contact Maxim Integrated's authorized distributors or visit their website for direct purchase options. Detailed datasheets and technical support are also available to assist with integration and application development.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8914 $58.6968
29+ $4.0136 $116.3944
45+ $3.8889 $175.0005
62+ $3.7630 $233.3060
80+ $3.6371 $290.9680
107+ $3.2617 $349.0019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess