EN
  • EN
  • DE

MAX4468EKA

Part No MAX4468EKA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description MICROPHONE PREAMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Preamplifier
Applications Cellular Phones, Digital Dictation Devices, Headsets, Hearing Aids, Portable Computing
Mounting Type Surface Mount
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Standard Package 503 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 703872-MAX4468EKA
Ultra Librarian 3D Model Ultra Librarian MAX4468EKA CAD Model

Description

Maxim Integrated MAX4468EKA Microphone Amplifier

The MAX4468EKA from Maxim Integrated is a high-performance, low-power microphone amplifier that is designed to provide a perfect audio amplification solution for portable devices. It is housed in a small 8-pin SOT23 package, making it an ideal choice for space-constrained applications such as mobile phones, tablets, laptops, and portable audio recorders.

Key Features:

  • Low Voltage Operation: The MAX4468EKA operates from a single 2.4V to 5.5V power supply, which is ideal for battery-operated devices.
  • Low Input-Referred Noise: It has an exceptionally low input-referred noise of only 8nV/√Hz at 1kHz, ensuring high-quality audio signal amplification with minimal distortion.
  • Adjustable Gain: The gain is externally adjustable with resistors, providing flexibility to match the amplifier to a variety of microphones and recording conditions.
  • Low Power Consumption: The device features a low quiescent current of only 24µA, which helps to extend battery life in portable applications.
  • Integrated RF Protection: The MAX4468EKA comes with built-in RF protection, which reduces the need for external components and simplifies the design.
  • High PSRR: It boasts a high power-supply rejection ratio (PSRR), which minimizes noise and interference from fluctuating power supplies.

Applications:

  • Portable Audio Devices
  • Mobile Phones
  • Tablets
  • Laptops
  • Audio Recording Equipment
  • Hearing Aids

The MAX4468EKA is designed with Maxim Integrated's commitment to reliability and performance. Its low noise, adjustable gain, and low power consumption make it an excellent choice for designers looking to improve audio quality while managing power efficiency in their portable device applications. Whether it's for professional audio recording or enhancing the user experience in consumer electronics, the MAX4468EKA offers a robust and versatile solution.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1036 $60.6980
130+ $0.9055 $117.7150
200+ $0.8773 $175.4600
275+ $0.8489 $233.4475
355+ $0.8207 $291.3485
475+ $0.7357 $349.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,400 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess