EN
  • EN
  • DE
  • IT

MAX4482AKA+T

Part No MAX4482AKA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 140KHZ RRO SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.08 V/μs
Gain Bandwidth Product (GBP) 140kHz
Current - Input Bias 0.1pA
Voltage - Input Offset 1mV
Operating Supply Current 50μA
Channel Output Current 17mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 021721-MAX4482AKA+T
Ultra Librarian 3D Model Ultra Librarian MAX4482AKA+T CAD Model

Description

Maxim Integrated MAX4482AKA+T Operational Amplifier

The MAX4482AKA+T from Maxim Integrated is a high-performance, low-power, single operational amplifier that's designed to offer a blend of features making it ideal for a wide range of applications. This operational amplifier comes in a compact SOT-23-8 package, which is perfect for space-constrained designs.

With its low input bias current and low input offset voltage, the MAX4482AKA+T ensures high accuracy in measurement and control systems. It has a wide supply voltage range from 2.7V to 5.5V, allowing it to be used in both single-supply and dual-supply applications for enhanced versatility. The device also features rail-to-rail outputs, which provide increased dynamic range in mixed-signal environments.

The MAX4482AKA+T boasts a bandwidth of 10MHz and a slew rate of 10V/μs, which makes it suitable for high-speed signal processing tasks. Whether it's filtering, amplification, or analog-to-digital conversion, this op-amp can handle it with ease. Additionally, the device's low-power consumption is a significant advantage in portable and battery-powered applications, as it extends the life of the product without compromising performance.

Designed with Maxim Integrated's advanced silicon-gate process, the MAX4482AKA+T ensures reliable performance across its entire operating temperature range of -40°C to +85°C. This robustness makes it a good choice for industrial, automotive, and consumer electronics where temperature variations are a concern.

Applications for the MAX4482AKA+T include sensor interfaces, battery-powered equipment, data acquisition systems, and active filters. Its small footprint and the ability to operate with low-voltage power supplies make it especially suitable for handheld and portable devices where efficiency and space are critical considerations.

In summary, the Maxim Integrated MAX4482AKA+T operational amplifier is a versatile, efficient, and reliable component that provides designers with a powerful tool for a broad range of electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $0.1079
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $7.1795
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $17.2519
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1420
ON Semiconductor
IC OPAMP GP 2 CIRCUIT MICRO8
Lowest to $0.5485
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $3.8121
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.3108
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Lowest to $1.1985
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.6909

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.9737 $71.7896
18+ $7.3632 $132.5376
28+ $7.1329 $199.7212
38+ $6.9027 $262.3026
49+ $6.6724 $326.9476
65+ $5.9829 $388.8885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess