EN
  • EN
  • DE
  • IT

MAX4483ASD+T

Part No MAX4483ASD+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 140KHZ RRO 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer Maxim Integrated
Packaging Reel(TR)
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.08 V/μs
Gain Bandwidth Product 140kHz
Current - Input Bias 0.1pA
Voltage - Input Offset 1mV
Current - Supply 50μA
Current - Output / Channel 17mA
Voltage - Supply, Single/Dual (±) 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style SMD/SMT
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 14-SOIC
Win Source Part Number 132100-MAX4483ASD+T
Ultra Librarian 3D Model Ultra Librarian MAX4483ASD+T CAD Model

Description

Product Overview: MAX4483ASD+T from Maxim Integrated

The MAX4483ASD+T is a high-performance, low-power operational amplifier from Maxim Integrated, designed to offer a blend of speed and precision for a wide variety of applications. This operational amplifier is part of Maxim Integrated's family of single-supply, rail-to-rail output operational amplifiers. With its compact design and advanced technical features, the MAX4483ASD+T is a versatile component suitable for signal conditioning, active filters, and general-purpose amplification tasks.

Key Features

  • Single-Supply Operation: The device operates from a single +2.7V to +5.5V supply, making it ideal for battery-powered and portable applications where power efficiency is critical.
  • Rail-to-Rail Output: The MAX4483ASD+T can swing its output voltage from rail to rail, maximizing the dynamic range in applications with limited supply voltages.
  • Low Power Consumption: With a quiescent current of just 750µA, this op-amp is designed for power-sensitive circuits, ensuring longer battery life and reduced power costs.
  • High-Speed Performance: It features a high slew rate and bandwidth, which are essential for fast signal processing applications, while maintaining a low distortion profile.
  • Unity-Gain Stable: This operational amplifier is stable for gains as low as +1V/V, providing flexibility in a variety of feedback configurations without oscillation concerns.
  • Extended Temperature Range: The MAX4483ASD+T is specified for the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The MAX4483ASD+T is suitable for a wide range of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Audio Amplifiers
  • Active Filters
  • Sensor Signal Conditioning
  • Analog Front-Ends

Packaging and Quality

Maxim Integrated delivers the MAX4483ASD+T in a space-saving 14-pin SOIC package, which is ideal for designs where board space is at a premium. The device is also available in tape and reel packaging, facilitating efficient handling and manufacturing for high-volume production. Maxim Integrated is known for its commitment to quality, and the MAX4483ASD+T is no exception, meeting stringent industry standards for performance and reliability.

With its combination of features, the MAX4483ASD+T from Maxim Integrated stands out as a top choice for designers looking for a reliable and efficient operational amplifier that can handle the demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC INST AMP 1 CIRCUIT 8VSSOP
Lowest to $7.3309
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Lowest to $1.9557
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $2.3225
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $2.3139
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $7.1795
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
Lowest to $0.4505
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1188
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $3.8121
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $2.3176

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess