EN
  • EN
  • DE

MAX4490EXK

Part No MAX4490EXK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703900-MAX4490EXK
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4490EXK CAD Model

Description

The MAX4490EXK is a high-performance operational amplifier (op amp) from Maxim Integrated that delivers precision and power efficiency in a compact form factor. Designed for applications requiring low-voltage operation and rail-to-rail input and output capabilities, this op amp is ideal for battery-powered devices, portable equipment, and other space-constrained applications.

Key Features:

  • Rail-to-Rail Input and Output: The MAX4490EXK can handle input signals that extend to both supply rails and provide output signals that swing rail-to-rail, maximizing the dynamic range in low-voltage systems.
  • Low Power Consumption: With its focus on power efficiency, this op amp maintains excellent performance while minimizing power consumption, making it suitable for portable and battery-operated devices.
  • High Bandwidth: Despite its low-power design, the MAX4490EXK offers a high bandwidth, ensuring that it can be used in applications requiring fast signal processing.
  • Single-Supply Operation: It operates from a single supply voltage ranging from +2.5V to +5.5V, simplifying power supply design.
  • Compact Packaging: Available in SC70 and SOT23 packages, the MAX4490EXK saves valuable board space and is suitable for high-density circuit designs.

Applications:

  • Portable and Battery-Powered Equipment
  • Data Acquisition Systems
  • Medical Instruments
  • Sensor Interfaces
  • Audio and Signal Processing

The MAX4490EXK operational amplifier from Maxim Integrated stands out for its combination of low-power operation, rail-to-rail input/output performance, and compact packaging. Whether for professional-grade audio equipment, precise sensor interfacing, or energy-sensitive medical devices, the MAX4490EXK brings reliability and efficiency to a wide range of electronic applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess