EN
  • EN
  • DE

MAX4507CAP+

Part No MAX4507CAP+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC OVERVOLTAGE PROTECTION 20SSOP / Overvoltage Protection 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Overvoltage Protection
Applications Control Systems
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number MAX4507
Standard Package 66 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 211880-MAX4507CAP+
Ultra Librarian 3D Model Ultra Librarian MAX4507CAP+ CAD Model

Description

Maxim Integrated MAX4507CAP+ Overview

The MAX4507CAP+ from Maxim Integrated is a high-performance, low-voltage, CMOS analog multiplexer that operates from a single +2V to +12V supply or from dual ±2V to ±6V supplies. This versatile component is designed for precision analog signal routing applications and is well-suited for use in battery-powered devices due to its low power consumption and wide operating voltage range.

Key Features

  • Single or Dual Supply Operation: The MAX4507CAP+ can function effectively with either a single supply ranging from +2V to +12V or dual supplies of ±2V to ±6V, making it highly adaptable for various circuit configurations.
  • Low On-Resistance: Featuring a low on-resistance (100Ω max) that remains flat over the specified signal range, this multiplexer ensures minimal signal distortion and provides excellent linearity.
  • Low Crosstalk and Off-Isolation: It offers low crosstalk and off-isolation parameters, which are critical for applications requiring high signal integrity.
  • Low Power Consumption: With its low power design, the MAX4507CAP+ is ideal for portable and battery-operated devices, minimizing power usage and extending battery life.
  • TTL/CMOS-Logic Compatible: The control inputs are compatible with TTL and CMOS logic levels, allowing for easy integration with digital systems.
  • Break-Before-Make Switching: It incorporates break-before-make switching action that prevents momentary shorting when switching between channels.

Applications

The MAX4507CAP+ is suitable for a wide range of applications, including:

  • Sample-and-Hold Circuits
  • Data Acquisition Systems
  • Communication Systems
  • Battery-Powered Devices
  • Audio and Video Signal Routing
  • Test Equipment

Product Specifications

The MAX4507CAP+ comes in a 20-pin SSOP package and operates over the extended temperature range of -40°C to +85°C. Its robust design and reliability make it a preferred choice for engineers and designers looking for a high-quality analog multiplexer for their electronic projects.

With Maxim Integrated's reputation for producing high-performance integrated circuits, the MAX4507CAP+ stands out as a dependable and efficient solution for precise analog signal management in a variety of applications.

You May Also Be Interested in

Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors
Lowest to $6.5223
ABLIC U.S.A. Inc.
HIGH-VOLTAGE ANALOG SWITCHES
Lowest to $52.3881
Intel
IC PCI ISA IDE XCELERATOR 208QFP
Lowest to $31.2813
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $4.5750
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048
Analog Devices Inc.
600 MHz Dual Integrated DCL with PPMU, VHH Drive Capability, Level Setting DACs, and On-Chip | IC DCL 84LFCSP
Lowest to $84.2132
Freescale Semiconductor - NXP
PLL-Tuned UHF and VHF Audio/Video High-Integration Modulator
Need more? Email Us
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Lowest to $10.1866

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess