EN
  • EN
  • DE

MAX4508ESE

Part No MAX4508ESE
Manufacturer Maxim Integrated
Description Fault-Protected, High-Voltage Single 8-to-1/Dual 4-to-1 Multiplexers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213682-MAX4508ESE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Industrial, Avionics
Ultra Librarian 3D Model Ultra Librarian MAX4508ESE CAD Model

Description

Maxim Integrated MAX4508ESE Analog Multiplexer

The MAX4508ESE from Maxim Integrated is a precision, 8-channel analog multiplexer designed to offer exceptional performance for data acquisition systems and signal routing applications. This high-performance multiplexer is part of Maxim Integrated's range of analog switches and multiplexers that are renowned for their reliability and efficiency.

Encased in a 16-pin narrow SO package, the MAX4508ESE is engineered to operate with a single +5V supply or with dual ±5V supplies, making it versatile for various circuit configurations. Its single-ended configuration allows it to connect one of eight inputs to a common output, while its differential configuration can connect one of four differential inputs to a common differential output, providing flexibility for designers.

One of the standout features of the MAX4508ESE is its low on-resistance (100Ω max), which minimizes signal attenuation and ensures high-quality signal transmission. Additionally, the device boasts low charge injection (10pC max), making it suitable for precision applications where signal integrity is paramount.

The MAX4508ESE also comes with robust ESD protection, withstanding up to 2000V per the Human Body Model, ensuring durability and long-term performance even in harsh environments. Its digital inputs are TTL and CMOS logic compatible, allowing for easy integration with a wide range of microcontrollers and digital circuits.

Key applications for the MAX4508ESE include data acquisition systems, communication systems, audio and video signal routing, and industrial control systems. Its low power consumption and high-speed operation make it an ideal choice for battery-powered and portable devices where power efficiency is crucial.

Overall, the Maxim Integrated MAX4508ESE is a highly reliable and efficient solution for designers looking to manage multiple analog signals within their electronic systems. With its precision performance and flexible supply voltage options, it stands out as a top choice for multiplexing needs.

  • Part Number: MAX4508ESE
  • Package: 16-pin narrow SO
  • Supply Voltage: Single +5V or Dual ±5V
  • On-Resistance: 100Ω max
  • Charge Injection: 10pC max
  • ESD Protection: 2000V per Human Body Model

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess