EN
  • EN
  • DE

MAX4514CUK

Part No MAX4514CUK
Manufacturer Maxim Integrated
Description Low-Voltage, Low-On-Resistance, SPST, CMOS Analog Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213692-MAX4514CUK
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4514CUK CAD Model

Description

The MAX4514CUK from Maxim Integrated is a precision, low-voltage, single-pole/single-throw (SPST) analog switch designed to provide superior performance in a compact package. This high-quality switch is ideal for portable and battery-powered applications, where power efficiency and space savings are critical considerations.

Key Features

  • Low Power Consumption: The MAX4514CUK is optimized for low power consumption, making it suitable for battery-operated devices and helping to extend battery life.
  • Single Supply Operation: It operates from a single +1.8V to +5.5V supply, providing design flexibility and compatibility with most low-voltage systems.
  • High-Speed Switching: Fast switching speeds make this device an excellent choice for sample-and-hold circuits, multiplexing, and other applications requiring high-speed operation.
  • Low On-Resistance: The switch features low on-resistance (RON), which minimizes signal distortion and ensures high signal integrity.
  • Low Charge Injection: The low charge injection characteristic of this switch reduces glitches and improves overall performance in precision applications.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection shields the device from voltage spikes, enhancing reliability and longevity.

Applications

The MAX4514CUK is versatile and can be used in a variety of applications, including:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Portable Test Instruments
  • Battery-Powered Devices

Package and Availability

The device comes in a small 5-pin SOT-23 package, which is ideal for space-constrained applications. The MAX4514CUK is part of Maxim Integrated's commitment to providing innovative, high-performance integrated circuits (ICs) that meet the needs of modern electronic systems. For pricing, samples, and additional information, please contact Maxim Integrated or an authorized distributor.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0383 $62.2980
120+ $0.9714 $116.5680
185+ $0.9379 $173.5115
270+ $0.8709 $235.1430
345+ $0.8374 $288.9030
435+ $0.8039 $349.6965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,166 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess