EN
  • EN
  • DE

MAX4524CUB+

Part No MAX4524CUB+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4X1 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SP4T
Number of Circuits 1
On-State Resistance (Max) 150 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Voltage - Supply, Single (V+) 2 V ~ 12 V
Switch Time (Ton, Toff) (Max) 150ns, 120ns
Charge Injection 0.8pC
Channel Capacitance (CS(off), CD(off)) 4pF, 14pF
Current - Leakage (IS(off)) (Max) 1nA
Operating Temperature Range 0°C ~ 70°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Device Package 10-uMAX
Win Source Part Number 139556-MAX4524CUB+
Ultra Librarian 3D Model Ultra Librarian MAX4524CUB+ CAD Model

Description

Product Overview: MAX4524CUB+

The MAX4524CUB+ is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch from Maxim Integrated. This compact and efficient switch is designed to operate with a single supply voltage ranging from +1.8V to +5.5V, making it an ideal choice for battery-powered and portable devices across a wide array of applications.

Key Features:

  • Low Voltage Operation: The device can function effectively at supply voltages from +1.8V up to +5.5V, accommodating a variety of low-voltage applications.
  • Low On-Resistance: The MAX4524CUB+ boasts a low on-resistance (R<sub>ON) that typically ranges from 0.5Ω to 1Ω, ensuring minimal signal attenuation and power loss.
  • Single-Supply Operation: Its single-supply operation simplifies design and conserves power, making it a practical component for portable devices.
  • High-Speed Switching: Fast switching speeds enable the device to handle high-frequency signals with minimal distortion.
  • Low Power Consumption: The MAX4524CUB+ features a very low quiescent current, which is critical for extending battery life in portable applications.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection, safeguarding it against the damaging effects of static electricity.
  • Compact Package: Available in a microMAX package, the MAX4524CUB+ is optimized for space-constrained applications.

Applications:

The versatility of the MAX4524CUB+ allows it to be used in a broad range of applications. It is particularly well-suited for:

  • Battery-Powered Devices
  • Sample-and-Hold Circuits
  • Communication Systems
  • Audio and Video Signal Routing
  • Portable Test Equipment
  • Low-Voltage Data-Acquisition Systems

Conclusion:

In summary, the MAX4524CUB+ from Maxim Integrated is a versatile and efficient SPDT analog switch that offers excellent performance for a wide range of low-voltage applications. Its low on-resistance, high-speed operation, and single-supply capability make it an ideal choice for designers looking for a reliable switch in compact and portable devices.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8102 $51.2408
10+ $10.5110 $105.1100
15+ $10.1825 $152.7375
21+ $9.8540 $206.9340
27+ $9.5256 $257.1912
36+ $8.5402 $307.4472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess