EN
  • EN
  • DE
  • IT

MAX4524LEUB+

Part No MAX4524LEUB+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/SW ANLG CMOS LV 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SP4T
Number of Circuits 1
On-State Resistance (Maximum) 80 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Operating Supply Voltage 2 V ~ 12 V
Switch Time (Ton, Toff) (Maximum) 150ns, 120ns
-3db Bandwidth 200MHz
Charge Injection 0.8pC
Channel Capacitance (CS(off), CD(off)) 4pF, 14pF
Current - Leakage (IS(off)) (Maximum) 2nA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 703956-MAX4524LEUB+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4524L
Introduction Date August 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4524LEUB+ CAD Model

Description

Maxim Integrated MAX4524LEUB+ Analog Switch

The MAX4524LEUB+ from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that provides precision signal routing in a compact µMAX-10 package. This analog switch is designed for applications requiring high switching speeds and low on-resistance, making it an ideal choice for a range of uses including communication systems, portable devices, and data acquisition systems.

Featuring a wide supply voltage range from 1.8V to 5.5V, the MAX4524LEUB+ can be seamlessly integrated into both 3V and 5V systems. The device boasts a low on-resistance of just 0.5Ω (max) at +5V, which ensures minimal signal distortion and power loss during operation. Additionally, the on-resistance match between channels is less than 0.2Ω, which is paramount for maintaining signal integrity in precision applications.

One of the key advantages of the MAX4524LEUB+ is its low power consumption, drawing a mere 1nA (max) of supply current when not switching. This characteristic is particularly beneficial for battery-powered devices where power efficiency is critical. The device also offers fast switching times, with turn-on and turn-off times typically less than 150ns, providing responsive performance for high-speed signal processing tasks.

The MAX4524LEUB+ incorporates TTL/CMOS logic-level control inputs, which simplifies the interface with microcontrollers and digital logic. Furthermore, the switch's high off-isolation of -80dB at 1MHz ensures that signals are well isolated in the off-state, preventing unwanted crosstalk and noise interference.

With its extended temperature range from -40°C to +85°C, the MAX4524LEUB+ is suitable for deployment in diverse environmental conditions. It is also RoHS-compliant, adhering to environmental regulations and ensuring suitability for use in a wide array of markets and applications.

In summary, the MAX4524LEUB+ from Maxim Integrated is a versatile and efficient solution for high-speed, low-voltage SPDT switching requirements. Its low on-resistance, fast switching times, and low power consumption make it an excellent choice for designers looking to optimize performance while maintaining power efficiency in their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess