EN
  • EN
  • DE

MAX453CPA+

Part No MAX453CPA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC MUX/VIDEOAMP 2CH 50MHZ 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Circuits 1
-3db Bandwidth 50MHz
Slew Rate 300 V/μs
Operating Supply Current 25mA
Channel Output Current 20mA
Supply Voltage - Operating ±4.5 V to 5.5 V
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 136205-MAX453CPA+
Ultra Librarian 3D Model Ultra Librarian MAX453CPA+ CAD Model

Description

Product Overview: MAX453CPA+ from Maxim Integrated

The MAX453CPA+ is a high-performance, low-power video multiplexer from Maxim Integrated, designed to deliver exceptional video signal management in a variety of applications. This versatile component is a perfect choice for video broadcasting, surveillance systems, and multimedia setups requiring precise and reliable video signal routing.

Key Features

  • Channels: The device features a 4-channel multiplexer, allowing users to select and route any of the four input video signals to a single output. This makes it ideal for applications where multiple video sources need to be managed efficiently.
  • Power Supply: Operating from a single +5V supply, the MAX453CPA+ is designed for simplicity and ease of integration into existing systems, minimizing the need for complex power management.
  • Low Power Consumption: With its low-power design, this video multiplexer is an energy-efficient solution that won't overburden your system's power resources.
  • High Bandwidth: The MAX453CPA+ offers a wide bandwidth of 40MHz, ensuring that high-quality video signals are transmitted without degradation, even at higher resolutions.
  • Package: Housed in a compact 8-pin PDIP package, the MAX453CPA+ is designed for easy integration into a wide range of hardware configurations.

Applications

The MAX453CPA+ is suited for various applications that require multiple video signals to be switched or routed. These include:

  • Video-on-demand systems
  • Security and surveillance systems
  • Video conferencing
  • Television broadcasting equipment
  • Medical imaging devices

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX453CPA+ is no exception. It is built to meet high standards, ensuring stable performance and longevity in critical video applications. With Maxim's reputation for excellence, users can trust this video multiplexer to maintain the integrity of their video signals under various conditions.

You May Also Be Interested in

Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
Need more? Email Us
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9304 $63.4432
18+ $6.5070 $117.1260
28+ $6.3037 $176.5036
38+ $6.1004 $231.8152
49+ $5.8970 $288.9530
66+ $5.2869 $348.9354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 275 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess