EN
  • EN
  • DE

BGY587B,112

Part No BGY587B,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC PUSH-PULL AMP 550MHZ SOT115J / Push Pull CATV Amplifier 550MHz Single-Element 7-Pin SFM Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Bulk
Part Status Obsolete(EOL)
Applications CATV
Output Type Push-Pull
Number of Circuits 1
Operating Supply Current 340mA
Mounting Chassis Mount
Package SOT-115J
Manufacturer Package SOT115J
Win Source Part Number 770018-BGY587B,112
Popularity Medium
Supply and Demand Status Limited
Family Name BGY587B
Introduction Date February 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BGY587B,112 CAD Model

Description

The BGY587B,112 is a state-of-the-art RF amplifier designed and manufactured by NXP Semiconductors, a leader in the electronics market. This product is renowned for its high performance, reliability, and versatility, making it an ideal choice for a wide range of applications in the RF domain.

Key Features

  • Frequency Range: The BGY587B,112 operates over a broad frequency range, catering to various RF applications that require precise and stable amplification.
  • High Gain: It provides a high gain level, ensuring that signal strength is significantly increased without compromising signal integrity.
  • Efficiency: Designed with power efficiency in mind, the BGY587B,112 minimizes power loss and heat generation, leading to a longer lifespan and reduced operational costs.
  • Durability: The robust construction of the BGY587B,112 guarantees durability and resistance to environmental factors, making it suitable for use in harsh conditions.

Applications

NXP's BGY587B,112 is versatile and can be used in various RF applications such as:

  • Broadcast transmitters
  • RF power amplifiers for wireless communications
  • Industrial, scientific, and medical (ISM) applications
  • High-frequency RF circuitry

Quality and Support

NXP is committed to delivering high-quality products. The BGY587B,112 has undergone rigorous testing to meet industry standards for quality and reliability. Additionally, NXP provides comprehensive technical support for their products, ensuring that customers can integrate the BGY587B,112 into their projects with confidence and receive assistance when needed.

Ordering Information

The BGY587B,112 is available for order and can be sourced directly through NXP's distribution network. Detailed datasheets, application notes, and additional resources are accessible to assist with the integration and deployment of this RF amplifier in your next project.

Note: Before purchasing or using the BGY587B,112, customers should consult the latest product data sheets and materials to ensure that the specifications meet their requirements.

You May Also Be Interested in

NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Texas Instruments
Lowest to $3.2870
Intersil
Need more? Email Us
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5387 $75.0774
4+ $30.8004 $123.2016
6+ $29.8383 $179.0298
8+ $28.8750 $231.0000
11+ $27.9129 $307.0419
14+ $25.0254 $350.3556
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 205 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess