EN
  • EN
  • DE

MAX4544EYT+T

Part No MAX4544EYT+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703984-MAX4544EYT+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4544EYT+T CAD Model

Description

Maxim Integrated MAX4544EYT+T Analog Switch

The MAX4544EYT+T from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that operates from a single +1.8V to +5.5V supply. This versatile component is designed for precision analog signal switching applications and is available in a compact 6-pin TDFN package, making it ideal for space-constrained designs.

With its low on-resistance of just 0.5 ohms (typical) and 0.8 ohms (maximum) over the entire voltage range, the MAX4544EYT+T ensures minimal signal distortion and attenuation. This feature, combined with its flatness of 0.1 ohms (typical), makes it an excellent choice for routing high-fidelity audio signals or other sensitive analog data. The switch also boasts a high off-isolation of -74dB at 1MHz and a crosstalk performance of -86dB at 1MHz, further ensuring signal integrity.

The device is characterized for operation over the extended -40°C to +85°C temperature range, providing reliable performance in a variety of environments. Additionally, it features fast switching speeds (tON = 25ns and tOFF = 20ns), which are critical for time-sensitive applications such as sample-and-hold circuits and multiplexing.

Another key advantage of the MAX4544EYT+T is its low power consumption. With a quiescent current of just 0.01µA (max), it is an energy-efficient solution for battery-powered devices. Moreover, its ESD protection exceeds ±2000V per the Human Body Model, ensuring robustness and longevity in the field.

For designers and engineers looking for a reliable and high-quality analog switch, the MAX4544EYT+T offers a combination of features that make it a strong candidate for applications such as audio signal routing, data acquisition systems, communication systems, and portable instrumentation. Its small footprint, low power draw, and excellent electrical characteristics help to maintain signal fidelity while minimizing the impact on system power budgets and physical space constraints.

Overall, the Maxim Integrated MAX4544EYT+T is a testament to the company's commitment to providing advanced integrated circuits that meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess