Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Max Dual Supply Voltage 20 V
Maximum Operating Temperature 85 °C
Max Supply Voltage 40 V
Min Dual Supply Voltage 4.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 9 V
Mount Surface Mount
Number of Channels 3
Number of Pins 16
Radiation Hardening No
Resistance 6 Ω
RoHS Compliant
Supply Type Dual, Single
Win Source Part Number 1008715-MAX4554ESE+
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4554ESE+ CAD Model

Description

Maxim Integrated MAX4554ESE+ - High-Performance Analog Multiplexer

The MAX4554ESE+ from Maxim Integrated is a high-performance, low-voltage, single 8:1 multiplexer or dual 4:1 multiplexer. This versatile component is designed for precision signal routing in applications that demand high-speed and low on-resistance. The MAX4554ESE+ operates from a single +2.7V to +12V supply or from dual ±2.7V to ±6V supplies, making it ideal for a wide range of systems, including battery-powered devices.

Featuring a low on-resistance of 100 ohms max, which is matched between channels to within 4 ohms and flat (8 ohms max) over the specified signal range, the MAX4554ESE+ ensures excellent linearity and low signal distortion. This makes it an excellent choice for precision analog applications, such as data acquisition systems, sample-and-hold circuits, and audio signal routing.

The device is also equipped with fast switching speeds (turn-on time of 175ns and turn-off time of 145ns), which allow for efficient signal processing and minimal time delay. This speed is complemented by a low charge injection of 10pC, minimizing the impact on the signal integrity during switching events.

The MAX4554ESE+ also features a digital logic interface that is compatible with TTL and CMOS levels, providing ease of control and integration into digital systems. The device's 16-pin Narrow SO package allows for a compact footprint on printed circuit boards, conserving space in densely packed designs.

For added flexibility, the MAX4554ESE+ includes a Break-Before-Make switching action, which prevents momentary shorting when switching channels. This feature is particularly important in preventing damage to sensitive components and maintaining signal integrity during channel transitions.

Overall, the Maxim Integrated MAX4554ESE+ is a reliable and high-performing solution for designers looking to optimize their analog signal routing with minimal signal degradation and maximum efficiency. Whether used in communication systems, test equipment, or portable instruments, the MAX4554ESE+ delivers consistent performance that engineers can trust.

You May Also Be Interested in

Renesas Electronics America
IC MULTIPLEXER DUAL 2:1 10TQFN / USB Switch IC 2 Channel 10-UTQFN (1.8x1.4)
Need more? Email Us
ECAD model for ISL54224IRUZ-T7A
ON Semiconductor
Decoder/Demultiplexer Single 3-to-8 Automotive 16-Pin PDIP Tube / IC DECODER/DEMUX 1-8 HS 16DIP
Need more? Email Us
ECAD model for MC74AC138NG
Maxim Integrated
3V/5V, 4 Ohm, Wideband Quad 2: 1 Analog Multiplexer
Need more? Email Us
ECAD model for MAX4674EEE+T
Intersil
Analog Multiplexer Single 16: 1 28-Pin CDIP
Need more? Email Us
ECAD model for JM38510/19001BXA
ON Semiconductor
IC MUX/DEMUX TRIPLE 2X1 16SOIC / 3 Circuit IC Switch 2:1 26Ohm 16-SOIC
Lowest to $0.2884
ECAD model for MC74LVX4053DG
Texas Instruments
IC SWITCH DUAL 16TSSOP / 2 Circuit IC Switch 4:1 4Ohm 16-TSSOP
Lowest to $2.8728
ECAD model for TMUX1109PWR
Texas Instruments
SNCBTD3306DR
Need more? Email Us
ECAD model for SNCBTD3306DR
ON Semiconductor
Multiplexer 1-Element CMOS 8-IN Automotive 16-Pin SOIC T/R / IC MUX QUAD 2INPUT LV 16-SOIC
Need more? Email Us
ECAD model for MC74LCX158DR2G
Maxim Integrated
Clock Multiplexer 2-OUT 4-IN 1:2 20-Pin TSSOP / IC MULTIPLEXER 5:1 TSSOP
Lowest to $92.6295
ECAD model for MAX9388EUP+

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.8698 $87.7396
4+ $35.9970 $143.9880
6+ $34.8715 $209.2290
8+ $33.7462 $269.9696
10+ $32.6220 $326.2200
14+ $29.2470 $409.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 605 pieces
MOQ: 2 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention