EN
  • EN
  • DE

MAX457CSA+

Part No MAX457CSA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO AMP DUAL CMOS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications General Purpose
Number of Circuits 2
-3db Bandwidth 70MHz
Slew Rate 300 V/μs
Operating Supply Current 35mA
Channel Output Current 20mA
Supply Voltage - Operating ±4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 141581-MAX457CSA+
Ultra Librarian 3D Model Ultra Librarian MAX457CSA+ CAD Model

Description

Maxim Integrated's MAX457CSA+ Precision Operational Amplifier

The MAX457CSA+ is a high-performance, low-noise precision operational amplifier from the renowned manufacturer Maxim Integrated. This versatile op-amp is designed to cater to a wide array of applications requiring high accuracy, stability, and low noise performance. The MAX457CSA+ comes in a compact SOIC-8 package, making it suitable for space-constrained applications while offering the robustness and reliability expected from Maxim Integrated products.

Key Features

  • Low Offset Voltage: The MAX457CSA+ boasts an impressively low input offset voltage, which enhances the accuracy of the amplifier in precision applications.
  • Low Noise: With its low-noise characteristics, this op-amp is ideal for sensitive signal conditioning, audio processing, and other applications where noise can be detrimental to performance.
  • High Gain Bandwidth: The device offers a high gain bandwidth product, allowing it to maintain its high-performance characteristics over a wide range of frequencies.
  • Single-Supply Operation: It is capable of operating from a single power supply, simplifying the power supply design and making it suitable for battery-powered devices.
  • Wide Supply Range: The MAX457CSA+ can operate over a wide supply voltage range, accommodating various system power requirements.

Applications

The versatility of the MAX457CSA+ makes it an excellent choice for numerous applications, including:

  • Precision data acquisition systems
  • Instrumentation
  • Active filters and signal conditioning
  • Audio electronics
  • Medical equipment

Reliability and Quality

Maxim Integrated ensures that their products meet high standards of quality and reliability. The MAX457CSA+ is no exception, and it undergoes rigorous testing and quality control measures to guarantee its performance in critical applications.

Conclusion

In summary, the MAX457CSA+ from Maxim Integrated is a top-tier precision operational amplifier that combines low noise, low offset voltage, and high gain bandwidth to deliver outstanding performance. Whether for professional-grade audio, precision measurement, or any other application where signal integrity is paramount, the MAX457CSA+ stands out as a reliable and versatile choice.

You May Also Be Interested in

Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess