EN
  • EN
  • DE
  • IT

MAX4581LESE+T

Part No MAX4581LESE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 80 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Single Supply Voltage (V+) 2 V to 12 V
Max Switch Time (Ton,Toff) 200ns, 100ns
Charge Injection 0.5pC
Channel Capacitance(CS off, CD off) 4pF, 18pF
Max Leakage Current (IS off) 2nA
Crosstalk -96dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 118621-MAX4581LESE+T
Ultra Librarian 3D Model Ultra Librarian MAX4581LESE+T CAD Model

Description

Maxim Integrated MAX4581LESE+T Analog Multiplexer

The MAX4581LESE+T from Maxim Integrated is a highly efficient, low-voltage, single-ended, 8-channel analog multiplexer that is designed to provide precision signal routing in complex systems. This device is particularly suitable for applications that require the selection and multiplexing of analog signals to a single output channel. Its compact design and low on-resistance make it an excellent choice for portable and battery-powered devices.

This analog multiplexer operates from a single +2.7V to +12V supply, or dual ±2.7V to ±6V supplies, providing flexibility in various system designs. The MAX4581 features low crosstalk and off-isolation, ensuring minimal signal interference, which is critical for maintaining signal integrity in sensitive applications such as data acquisition systems, test equipment, and audio signal routing.

The MAX4581LESE+T comes in a space-saving 16-pin narrow SO package, making it ideal for applications where board space is at a premium. Its digital inputs are TTL and CMOS logic compatible, allowing for easy integration with a wide range of microcontrollers and digital circuits. Moreover, the device boasts a low charge injection, which minimizes distortion during the switching process, preserving the quality of the transmitted signal.

Key features of the MAX4581LESE+T include:

  • Single +2.7V to +12V supply operation
  • Dual ±2.7V to ±6V supply operation
  • Low on-resistance (100Ω max)
  • Low crosstalk and off-isolation
  • TTL/CMOS-logic compatible
  • Low charge injection
  • 16-pin narrow SO package
  • Extended temperature range: -40°C to +85°C

Engineers and designers can rely on the MAX4581LESE+T for its robustness and high performance, making it an optimal solution for signal routing in multiple industries, including telecommunications, instrumentation, and consumer electronics. Maxim Integrated's commitment to quality ensures that this analog multiplexer performs reliably under a wide range of conditions, offering a versatile and dependable component for any analog signal processing requirement.

You May Also Be Interested in

Renesas Electronics America
MULTIPLEXERS/SWITCHES / Circuit IC Switch
Lowest to $0.3661
Union Semiconductor
IC SWITCH SPDT X 2 3OHM 10CSP
Lowest to $0.3661
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Need more? Email Us
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $3.6298
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $3.5986
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.4747
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.6240
Analog Devices Inc.
IC MUX 8:1 3.5KOHM 16SOIC
Lowest to $32.9338
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $1.7955

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2043 $50.4516
29+ $3.4497 $100.0413
45+ $3.3419 $150.3855
62+ $3.2341 $200.5142
80+ $3.1263 $250.1040
108+ $2.8029 $302.7132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,426 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess