EN
  • EN
  • DE

MAX4588CAI

Part No MAX4588CAI
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Low-Voltage, High-Isolation, Dual 4-Channel RF/Video Multiplexer | IC MUX DUAL RF VIDEO 4CH 28-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications Video
Number of Channels 2
On-State Resistance (Maximum) 60Ohm
Supply Voltage , Single (V+) 2.7V ~ 12V
Supply Voltage , Dual (V±) ±2.7V ~ 6V
-3db Bandwidth 180MHz
Features Break-Before-Make, SPI, T-Switch Configration
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number MAX4588
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213815-MAX4588CAI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4588CAI CAD Model

Description

Maxim Integrated MAX4588CAI Analog Multiplexer

The MAX4588CAI from Maxim Integrated is a high-performance, CMOS analog multiplexer that comes in a robust 28-pin SSOP package. This precision analog switch is designed to cater to a variety of applications, including signal routing, data acquisition systems, and communication devices. With its low on-resistance and cross-talk, the MAX4588CAI is an excellent choice for applications that require minimal signal distortion and high integrity.

One of the standout features of the MAX4588CAI is its single-ended 8-channel configuration, which allows for the connection of one of eight inputs to a common output, as determined by the 3-bit binary address lines. This flexibility makes it suitable for multiplexing multiple signal lines through a single analog path, saving on board space and simplifying design complexity.

The device operates over a wide single (+4.5V to +30V) or dual (±4.5V to ±20V) supply voltage range, providing versatility for different power environments. The MAX4588CAI boasts a low power consumption, with a quiescent current of less than 10µA, making it an energy-efficient choice for battery-powered and portable applications.

Other notable specifications include its break-before-make switching action, which ensures that no two switches are closed simultaneously, thus preventing momentary short circuits when switching between channels. Additionally, the device features fast switching times, with a transition time of typically 250ns, contributing to efficient operation in time-sensitive applications.

For protection and reliability, the MAX4588CAI includes overvoltage protection at the switch inputs, which can withstand up to +36V without damage, regardless of the supply voltage. This feature ensures that the multiplexer remains robust even in harsh electrical environments.

The MAX4588CAI is specified for the extended industrial temperature range (-40°C to +85°C), making it suitable for use in challenging conditions. Its combination of high integration, performance, and reliability makes the MAX4588CAI an ideal solution for designers looking to streamline their analog signal routing with a dependable and precise multiplexer.

For further information, datasheets, and support, visit the Maxim Integrated website or contact their technical support team for assistance.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1094 $64.4376
8+ $13.2180 $105.7440
12+ $12.8049 $153.6588
17+ $12.3918 $210.6606
21+ $11.9788 $251.5548
28+ $10.7396 $300.7088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,749 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess