EN
  • EN
  • DE

MAX4601CAE+T

Part No MAX4601CAE+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Switch Quad SPST 16-Pin SSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Max Dual Supply Voltage 20 V
Maximum Operating Temperature 70 °C
Max Power Dissipation 571 mW
Max Supply Current 500 nA
Max Supply Voltage 36 V
Min Dual Supply Voltage 4.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 5 µA
Number of Channels 4
Number of Circuits 4
Number of Pins 16
Operating Supply Voltage 20 V
Radiation Hardening No
Resistance 2.5 Ω
RoHS Compliant
Supply Type Dual, Single
Throw Configuration SPST
Turn-Off Delay Time 250 ns
Turn-On Delay Time 350 ns
Win Source Part Number 1075421-MAX4601CAE+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4601CAE+T CAD Model

Description

Maxim Integrated's MAX4601CAE+T Analog Switch

The MAX4601CAE+T from Maxim Integrated is a high-performance, single-pole/double-throw (SPDT) analog switch that is designed to deliver precision and durability in a compact package. This analog switch is part of Maxim's renowned portfolio of integrated circuits and is tailored for applications that require efficient routing of analog signals with minimal distortion and power consumption.

Constructed with Maxim's proprietary silicon-gate process, the MAX4601CAE+T offers low on-resistance (RON) of just 5Ω, ensuring that signal integrity is maintained with minimal voltage drop across the switch. This feature is particularly beneficial in battery-powered devices and precision analog systems where power efficiency and signal accuracy are paramount.

The device operates from a single supply voltage ranging from +4.5V to +36V or from dual supplies of ±4.5V to ±20V, providing designers with the flexibility to integrate the switch into a wide array of circuit configurations. Additionally, the MAX4601CAE+T boasts a fast switching speed, with a transition time of less than 250ns, making it an ideal choice for applications that require rapid signal routing.

With its extended temperature range of -40°C to +85°C, the MAX4601CAE+T is well-suited for use in harsh environments, ensuring reliable performance in both industrial and automotive applications. The device also features high electrostatic discharge (ESD) protection, safeguarding it against potential damage from static electricity and enhancing its overall robustness.

The MAX4601CAE+T is available in a 16-pin SSOP (Shrink Small Outline Package), which allows for a reduced footprint on printed circuit boards (PCBs). This makes it an excellent choice for space-constrained applications where board real estate is at a premium.

Whether you're designing complex medical equipment, precision instrumentation, or portable consumer electronics, the MAX4601CAE+T analog switch from Maxim Integrated is a reliable and efficient solution that offers high performance in a small package, making it a valuable component for any high-quality electronic system.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1343 $60.5372
9+ $12.4179 $111.7611
13+ $12.0299 $156.3887
18+ $11.6418 $209.5524
23+ $11.2538 $258.8374
30+ $10.0896 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess