EN
  • EN
  • DE

MAX8805WEREEE+

Part No MAX8805WEREEE+
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830024-MAX8805WEREEE+
Ultra Librarian 3D Model Ultra Librarian MAX8805WEREEE+ CAD Model

Description

Maxim Integrated MAX8805WEREEE+ Product Overview

The MAX8805WEREEE+ is a high-performance, single-cell, lithium-ion (Li+) battery charger integrated circuit (IC) from Maxim Integrated, designed to cater to the needs of portable devices. This compact and efficient IC offers a versatile charging solution for a wide range of applications, including smartphones, digital cameras, Bluetooth headsets, and other USB-powered gadgets.

Key Features

  • Adaptive Charging: The MAX8805WEREEE+ automatically adjusts the charging current based on the capabilities of the USB port and the needs of the battery, ensuring optimal charging efficiency and battery health.
  • High Integration: This IC integrates a power MOSFET, current-sense circuit, thermal regulation, and other necessary components, reducing external part count and simplifying design.
  • Flexible Power Source: It supports charging from both USB and AC adapter sources, providing versatility for users on the go.
  • Charge Status Indicators: Built-in status outputs allow for easy monitoring of the charging process through LED indicators or a microcontroller.
  • Protection Features: The MAX8805WEREEE+ includes overvoltage protection, thermal shutdown, and battery temperature monitoring to ensure safe charging under various conditions.

Specifications

  • Input Voltage Range: 4.1V to 6.3V
  • Charge Current: Programmable up to 1A
  • Battery Regulation Voltage: 4.2V ±0.75%
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 28-Pin TQFN (5mm x 5mm)

The MAX8805WEREEE+ is designed with the modern consumer in mind, offering a balance between functionality and convenience. Its small form factor and comprehensive feature set make it an ideal choice for designers looking to create compact, high-performance charging solutions. With Maxim Integrated's reputation for quality and reliability, the MAX8805WEREEE+ stands out as a superior choice for powering today's portable electronics.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.6197 $88.6197
2+ $85.8500 $171.7000
3+ $83.0815 $249.2445
4+ $80.3118 $321.2472
5+ $72.0039 $360.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess