EN
  • EN
  • DE

MAX4619CUE+T

Part No MAX4619CUE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER TRPL 1X2 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Single Supply Voltage (V+) 2 V to 5.5 V
Max Switch Time (Ton,Toff) 15ns, 10ns
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 5pF, 8.5pF
Max Leakage Current (IS off) 1nA
Crosstalk -96dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1068748-MAX4619CUE+T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX4619CUE+T CAD Model

Description

Product Overview: MAX4619CUE+T from Maxim Integrated

The MAX4619CUE+T is a high-performance, low-voltage, CMOS analog multiplexer/demultiplexer (mux/demux) with four channels, designed by Maxim Integrated to offer precise signal routing for a variety of applications. This versatile component is ideal for use in communication systems, data acquisition, audio/video signal routing, and medical equipment where low on-resistance and cross-talk are critical.

Key Features

  • Low Voltage Operation: The MAX4619 operates from a single +1.8V to +5.5V power supply, making it suitable for battery-powered and portable devices.
  • High Bandwidth: With a high bandwidth of 200MHz, the MAX4619CUE+T ensures fast signal switching, which is essential for high-speed data and video applications.
  • Low On-Resistance: The device features low on-resistance (100Ω max) across the entire voltage range, which minimizes signal distortion and allows for more accurate signal transmission.
  • Low Crosstalk and Off-Isolation: These characteristics make the MAX4619CUE+T an excellent choice for applications where signal integrity is paramount.
  • ESD Protection: The inputs and outputs are protected against electrostatic discharge (ESD) up to ±2000V, ensuring the device's reliability and longevity in harsh environments.
  • Multiple Configurations: It can be configured as a 4:1 single-ended multiplexer or as a differential 2:1 multiplexer, providing design flexibility.
  • Lead-Free and RoHS Compliant: The MAX4619CUE+T meets environmental standards, making it suitable for use in eco-conscious applications.

Applications

  • Data Acquisition Systems
  • Audio/Video Signal Routing
  • Communication Systems
  • Test Equipment
  • Medical Diagnostic Equipment

Product Details

The MAX4619CUE+T is available in a 16-pin TSSOP package, which offers a compact footprint for space-constrained applications. The device also features break-before-make switching action, which prevents momentary shorting when switching channels. Its extended temperature range of -40°C to +85°C ensures reliable operation in a variety of environments.

Maxim Integrated's commitment to high-quality and performance is evident in the MAX4619CUE+T, making it a trusted choice for engineers and designers looking for a reliable mux/demux solution.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1869 $50.9904
39+ $2.6149 $101.9811
60+ $2.5331 $151.9860
82+ $2.4514 $201.0148
106+ $2.3697 $251.1882
142+ $2.1246 $301.6932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess