EN
  • EN
  • DE

MAX4630EUD

Part No MAX4630EUD
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 14TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 70 Ohm
Channel-to-Channel Matching (ΔRon) 500 mOhm
Single Supply Voltage (V+) 2 V to 12 V
Max Switch Time (Ton,Toff) 150ns, 80ns
-3db Bandwidth 300MHz
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 20pF, 12pF
Max Leakage Current (IS off) 500pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 1068776-MAX4630EUD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4630EUD CAD Model

Description

Maxim Integrated MAX4630EUD Quad SPDT CMOS Analog Switch

The MAX4630EUD from Maxim Integrated is a premium-grade quad single-pole/double-throw (SPDT) CMOS analog switch designed for precision and reliability in various applications. This high-performance device is well-suited for situations requiring low-voltage operation and low on-resistance. The MAX4630EUD offers a compact and efficient solution for routing analog and digital signals in numerous electronic systems.

Featuring four independently controllable SPDT switches, the MAX4630EUD provides versatility in signal routing, making it ideal for multiplexing and demultiplexing applications. Each switch conducts equally well in both directions when on and has an input signal range that extends to the power supplies. This capability ensures that the device can handle a wide array of signal types without degradation or distortion.

One of the standout features of the MAX4630EUD is its low on-resistance, typically 4 ohms, which minimizes signal attenuation and preserves the integrity of the transmitted signal. This low on-resistance is matched between channels and remains flat over the specified signal range, providing consistent performance across all switches.

The MAX4630EUD operates from a single +1.8V to +5.5V supply, making it compatible with a variety of low-voltage systems. Its power-saving design is further complemented by a low quiescent current, which is crucial for battery-powered and portable devices where power efficiency is paramount.

Engineered for ESD protection, the MAX4630EUD is robust and reliable, ensuring long-term durability and stability in harsh environments. The device is available in a TSSOP-14 package, which is optimized for space-constrained applications without compromising on performance.

Applications for the MAX4630EUD include, but are not limited to, audio and video signal routing, communication systems, data acquisition systems, and medical equipment. Its high-quality build and versatile functionality make it an excellent choice for designers seeking a reliable analog switch that meets the stringent requirements of modern electronic designs.

In summary, the Maxim Integrated MAX4630EUD represents a state-of-the-art solution for analog signal switching, offering low-voltage operation, low on-resistance, and high signal integrity in a small package, suitable for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess