EN
  • EN
  • DE

MAX4631CSE+

Part No MAX4631CSE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Dual SPST 16-Pin SOIC N / IC SWITCH DUAL SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Maximum) 85 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm
Operating Supply Voltage 9 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 150ns, 100ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 18pF, 18pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -66dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 786337-MAX4631CSE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4631
Introduction Date July 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4631CSE+ CAD Model

Description

Maxim Integrated MAX4631CSE+ High-Speed Analog Switch

The MAX4631CSE+ from Maxim Integrated is a state-of-the-art, high-speed analog switch designed to deliver exceptional performance in a wide range of applications. This precision device is engineered to facilitate the routing of analog and digital signals in electronic systems, making it an ideal choice for communication, data acquisition, and test equipment.

Constructed with Maxim's proprietary silicon-gate process, the MAX4631CSE+ offers low on-resistance (Ron) of just 4.5 ohms, ensuring minimal signal distortion and power loss. This low on-resistance is matched with a flatness of just 0.5 ohms across the specified signal range, providing consistent performance and enhancing signal integrity.

The device features a single-pole/double-throw (SPDT) configuration, which allows for flexible signal routing between two destinations from a single source. This versatility is further enhanced by its capability to handle rail-to-rail analog signals, accommodating a wide voltage range and making it suitable for various interfacing requirements.

One of the key benefits of the MAX4631CSE+ is its high-speed switching performance, with turn-on and turn-off times typically less than 20ns. This rapid switching minimizes transition times and is essential for high-frequency signal processing, contributing to the overall efficiency and speed of the systems in which it is implemented.

Additionally, the MAX4631CSE+ operates from a single +5V supply, simplifying power management within the design. It also features TTL/CMOS-compatible control inputs, allowing for seamless integration with digital logic components. The device is offered in a space-saving 16-pin narrow SO package, making it a compact solution for densely packed PCBs.

The MAX4631CSE+ is designed with reliability in mind, featuring ESD protection of ±2000V per Method 3015.7, which safeguards the device against electrostatic discharges during handling and operation. Its extended temperature range of -40°C to +85°C ensures stable performance across various environmental conditions, making it a robust choice for industrial and commercial applications.

In summary, the MAX4631CSE+ from Maxim Integrated is a high-performance, high-speed analog switch that offers low on-resistance, fast switching, and a versatile SPDT configuration. Its robust design and compatibility with digital logic make it a valuable component for designers looking to optimize signal routing in their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6251 $58.1255
13+ $9.5380 $123.9940
19+ $9.2400 $175.5600
26+ $8.9420 $232.4920
34+ $8.6440 $293.8960
45+ $7.7501 $348.7545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess