EN
  • EN
  • DE

LTC2264CUJ-14#PBF

Part No LTC2264CUJ-14#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SER/PAR 40M 40-QFN / 2-Channel Dual ADC Pipelined 40Msps 14-bit Serial LVDS 40-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Sampling Rate 40M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 782503-LTC2264CUJ-14#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2264
Introduction Date January 19, 2010
ECCN 3A991.c.3
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2264CUJ-14#PBF CAD Model

Description

The LTC2264CUJ-14#PBF is a high-performance, low-power, 14-bit, 125Msps (mega samples per second) analog-to-digital converter (ADC) from Linear Technology, which is now part of Analog Devices. This cutting-edge ADC is designed for applications that require high accuracy and speed, such as medical imaging, communications systems, and industrial data acquisition.

Key Features:

  • Resolution: 14-bits of resolution provide high precision for demanding applications.
  • Sampling Rate: A fast sampling rate of 125Msps allows for the accurate capture of high-speed signals.
  • Low Power Consumption: Optimized for power-sensitive applications, the LTC2264CUJ-14#PBF consumes only 149mW at the full 125Msps rate.
  • Flexible Supply Voltage: The device operates from a single 1.8V supply, simplifying power supply design.
  • Output Interface: Features a CMOS or LVDS output interface, providing flexibility in system design.
  • Small Package: Comes in a 40-lead (5mm × 5mm) QFN package, ideal for space-constrained applications.
  • Pin-Compatible Family: Part of a pin-compatible family of ADCs, allowing easy scalability across different resolution and speed requirements.

Performance Advantages:

The LTC2264CUJ-14#PBF delivers exceptional performance with its no missing codes at 14 bits and SNR (Signal-to-Noise Ratio) of 73.1dB. The device also features a wide input bandwidth, which, combined with its high sampling rate, makes it suitable for digitizing high-frequency signals with great fidelity.

Applications:

  • Telecommunications
  • Test and Measurement Equipment
  • Radar and Satellite Systems
  • Medical Imaging
  • Industrial Process Control

With its robust feature set and high-speed capabilities, the LTC2264CUJ-14#PBF from Linear Technology is an ideal choice for engineers and designers looking to push the boundaries of performance in their digital data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess