EN
  • EN
  • DE

TPS650244RHB

Part No TPS650244RHB
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Power Management ICs for Li-Ion Powered Systems
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272973-TPS650244RHB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS650244RHB CAD Model

Description

The TPS650244RHB is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to cater to a broad range of applications, particularly those requiring multiple power rails. This PMIC is an optimal solution for portable and battery-powered electronics, where efficient energy management is crucial. It is commonly used in devices such as smartphones, tablets, and other handheld devices.

Key Features

  • Multiple Voltage Rails: The TPS650244RHB provides several regulated voltage rails through its multiple DC/DC converters and LDOs (Low Dropout Regulators), ensuring a comprehensive power solution in a single package.
  • High Efficiency: This device is engineered to maximize efficiency, which is vital for prolonging battery life in portable applications.
  • Programmable Sequencing: The power-up and power-down sequence can be programmed via an I2C interface, offering flexibility for various system requirements.
  • Thermal Management: The TPS650244RHB includes an integrated thermal shutdown feature to protect the device and the system from overheating.
  • Small Footprint: Housed in a compact 32-pin VQFN package, the TPS650244RHB saves precious board space while still delivering a robust power management solution.

Applications

The versatile nature of the TPS650244RHB makes it suitable for a wide array of applications, including:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Handheld Gaming Consoles
  • GPS Devices
  • Medical Monitoring Equipment

Technical Specifications

The TPS650244RHB operates over a wide input voltage range and offers high-efficiency power conversion, which helps to minimize the heat generated during operation. It integrates multiple DC/DC converters with up to 95% efficiency. The device also features a low-power mode to further extend battery life when full power is not required.

For detailed technical specifications, datasheets, and support tools, customers are encouraged to visit the official Texas Instruments website or contact their support team for personalized assistance.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess