EN
  • EN
  • DE

PIC18F26K80T-I/SO

Part No PIC18F26K80T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Reel - TR
Number of I/O 24
Family Name PIC18F26K80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847699-PIC18F26K80T-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F26K80T-I/SO CAD Model

Description

Product Overview: PIC18F26K80T-I/SO from Microchip Technology

The PIC18F26K80T-I/SO is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This powerful component is designed for embedded systems requiring efficient operations and a versatile set of features. It is part of the extensive PIC18F K80 family known for its robustness and suitability for a wide range of applications including automotive, industrial control, and consumer electronics.

Key Features:

  • Core: The device is built around a high-performance PIC18 core with an operating speed of up to 64 MHz, providing the computational power needed for complex tasks.
  • Memory: It includes 64 KB of flash program memory, 3,648 bytes of RAM and 1 KB of EEPROM, which allows for flexible data storage and retention without power.
  • Communication Interfaces: The MCU comes equipped with multiple communication modules including an Enhanced CAN (Controller Area Network) module, serial communication (EUSART), which supports RS-232, RS-485, and LIN 2.0, as well as SPI and I2C modules for multi-device communication.
  • 10-bit Analog-to-Digital Converter: With up to 12 channels, the integrated ADC allows for precise conversion of analog signals to digital, enhancing the MCU's ability to interface with analog sensors and inputs.
  • Operating Voltage: It operates at a voltage range of 1.8V to 5.5V, making it suitable for low-power applications and compatible with most power systems.
  • Temperature Range: The device is rated for an extended industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Packaging: The microcontroller is available in a 28-pin SOIC (Small Outline Integrated Circuit) package, providing a compact footprint for space-constrained applications.

Applications:

The PIC18F26K80T-I/SO is an ideal choice for developers looking to create advanced and reliable systems. It is particularly well-suited for automotive applications, such as in-vehicle networks, body control modules, and sensor nodes. Additionally, its versatility makes it an excellent choice for industrial automation systems, smart home devices, and battery-powered portable gadgets.

With its robust set of features and Microchip's commitment to quality, the PIC18F26K80T-I/SO MCU stands as a powerful solution for designers seeking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8822 $58.8220
21+ $5.5028 $115.5588
33+ $5.3130 $175.3290
47+ $4.9335 $231.8745
61+ $4.7437 $289.3657
77+ $4.5541 $350.6657
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,510 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess