EN
  • EN
  • DE

MAX4632CSE+

Part No MAX4632CSE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Dual SPDT 16-Pin SOIC N / IC SWITCH DUAL SPDT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Maximum) 85 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm
Operating Supply Voltage 9 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 150ns, 100ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 18pF, 18pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -66dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 786338-MAX4632CSE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4632
Introduction Date July 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4632CSE+ CAD Model

Description

Maxim Integrated's MAX4632CSE+ Low-Voltage, Quad, SPST Analog Switch

The MAX4632CSE+ is a precision-engineered low-voltage, quad, single-pole single-throw (SPST) analog switch from Maxim Integrated, a brand synonymous with high-quality and performance in the semiconductor industry. This device is designed to operate within a single supply voltage range of +1.8V to +5.5V, making it ideal for portable and battery-powered applications where power efficiency is crucial.

Encased in a 16-pin narrow SO package, the MAX4632CSE+ offers four independently controllable SPST switches. This compact form factor is perfect for space-constrained designs, without compromising on performance. The analog switch boasts low on-resistance (RON) of 0.6 ohms (typical) at +5V, which minimizes signal distortion and ensures excellent signal integrity. Additionally, the RON is matched between channels to within 0.2 ohms (typical) and is flat (0.2 ohms typical) over the specified signal range, providing predictable and consistent performance across all switches.

With a fast switching speed (tON = 25ns and tOFF = 20ns typical at +5V), the MAX4632CSE+ is suitable for applications that require rapid signal routing, such as sample-and-hold circuits and audio/video signal switching. The high off-isolation (-75dB typical at 1MHz) and crosstalk (-85dB typical at 1MHz) specifications ensure minimal interference between channels, making it an excellent choice for precision analog applications.

The MAX4632CSE+ is designed with a TTL/CMOS-logic-compatible control inputs, which simplifies the interface with digital logic and microcontrollers. This feature allows for easy integration into a wide range of systems without the need for additional level-shifting components.

In summary, Maxim Integrated's MAX4632CSE+ analog switch offers a combination of low-voltage operation, low on-resistance, fast switching speeds, and high isolation, packed in a space-saving package. Whether used in data acquisition systems, communication devices, or audio/video switching applications, the MAX4632CSE+ stands out as a reliable and efficient solution for designers seeking high-quality analog switching capabilities.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6304 $50.8256
34+ $2.9788 $101.2792
52+ $2.8857 $150.0564
72+ $2.7926 $201.0672
93+ $2.6995 $251.0535
124+ $2.4203 $300.1172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,998 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess