EN
  • EN
  • DE

MAX4647EUT+T

Part No MAX4647EUT+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Switch Circuit SPST - NC
Number of Circuits 1
On-State Resistance (Maximum) 25 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Operating Supply Voltage 9 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 100ns, 100ns
Charge Injection 4pC
Channel Capacitance (CS(off), CD(off)) 6pF, 6pF
Current - Leakage (IS(off)) (Maximum) 1nA
Operating Temperature Range -40°C ~ 85°C (TA)
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 786343-MAX4647EUT+T
Family Name MAX4647
Introduction Date March 06, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4647EUT+T CAD Model

Description

Maxim Integrated's MAX4647EUT+T Analog Switch

The MAX4647EUT+T is a high-performance, single-pole/double-throw (SPDT) analog switch from Maxim Integrated. This compact and efficient switch is designed to operate with a single supply voltage ranging from +1.8V to +5.5V, making it an excellent choice for a wide array of applications that require low-voltage operation. Its versatility is further enhanced by its ability to handle signal levels that extend beyond both power-supply rails, a feature that is particularly useful in battery-powered devices where power conservation is critical.

This analog switch boasts a low on-resistance of typically 0.5 ohms, which remains flat over the specified signal range. This characteristic ensures minimal signal distortion and makes the MAX4647EUT+T suitable for handling audio, video, and other high-quality signals. The low on-resistance also contributes to the switch's excellent conductance performance, leading to reduced power loss and improved efficiency in signal routing applications.

Furthermore, the MAX4647EUT+T is designed with a high off-isolation of -75dB at 1MHz, which minimizes crosstalk between the two switch positions. This feature is particularly valuable in applications where signal integrity is paramount, such as in multiplexing and data acquisition systems. The switch also has a high bandwidth of 300MHz, which allows it to pass high-frequency signals without significant attenuation, making it ideal for use in RF and high-speed digital circuits.

The device is available in a tiny 6-pin SOT23 package, which saves valuable board space in space-constrained applications. Its small size does not compromise its performance or reliability, as it also includes built-in ESD protection up to 2kV, safeguarding the device from electrostatic discharges during handling and operation.

In summary, the MAX4647EUT+T from Maxim Integrated is a highly versatile and efficient SPDT analog switch that provides excellent performance with a low on-resistance, high off-isolation, and wide bandwidth. Its compact form factor and robust protection features make it an ideal choice for portable electronics, communication devices, and many other applications where space and power efficiency are critical considerations.

You May Also Be Interested in

Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0559 $51.9503
40+ $2.5075 $100.3000
62+ $2.4291 $150.6042
86+ $2.3507 $202.1602
111+ $2.2724 $252.2364
148+ $2.0373 $301.5204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess