EN
  • EN
  • DE

MAX4658CSA

Part No MAX4658CSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704081-MAX4658CSA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4658CSA CAD Model

Description

Maxim Integrated MAX4658CSA Analog Switch

The MAX4658CSA from Maxim Integrated is a high-performance, single-pole/double-throw (SPDT) analog switch that offers a perfect blend of low power consumption and high-speed operation. Designed to operate from a single +1.8V to +5.5V supply, it is an ideal choice for a wide range of applications, including battery-powered devices, audio and video signal routing, and communication systems.

This analog switch features low on-resistance (RON) of 0.5Ω (typ) that remains flat over the specified signal range, ensuring excellent linearity and low signal distortion. The RON matching between channels is less than 0.05Ω (typ), which is beneficial for precision applications requiring consistent performance across different signal paths.

The MAX4658CSA also boasts a high off-isolation of -83dB at 1MHz, which minimizes crosstalk between signals when the switch is in the off position. This makes it an excellent choice for multiplexing and demultiplexing applications where signal integrity is paramount.

With its fast switching speeds (tON of 20ns and tOFF of 10ns), the MAX4658CSA ensures that signals are routed with minimal delay, which is crucial for high-speed data acquisition systems and digital signal processing. Its low charge injection (10pC) helps to preserve signal quality by reducing transient disturbances during switching events.

The device is available in an 8-pin SO package and operates over the extended -40°C to +85°C temperature range, making it robust for industrial environments. Additionally, the MAX4658CSA features a TTL/CMOS-compatible control input, which simplifies interfacing with digital logic and offers the flexibility to be used in a variety of control architectures.

Overall, the Maxim Integrated MAX4658CSA is a versatile and reliable analog switch that provides high performance for critical applications where signal fidelity and efficient power usage are essential. Its robust feature set ensures that it can meet the demands of a diverse array of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess