EN
  • EN
  • DE

MAX6653AEEE

Part No MAX6653AEEE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705732-MAX6653AEEE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6653AEEE CAD Model

Description

The MAX6653AEEE from Maxim Integrated is a precision temperature sensor and automatic fan speed controller IC designed for managing heat dissipation in complex electronic systems. This highly integrated device is an essential component for maintaining optimal operating temperatures in applications such as servers, telecommunications equipment, and other sophisticated electronic devices.

Key Features

  • Accurate Temperature Measurements: The MAX6653AEEE provides precise temperature readings with its built-in temperature sensor, ensuring reliable monitoring of system temperatures.
  • Multiple Fan Control: This IC is capable of controlling the speed of up to four fans independently, allowing for a dynamic and responsive cooling strategy.
  • Programmable Temperature Settings: Users can program the desired temperature set points, ensuring that the fans operate only when needed, which helps to reduce noise and prolong fan life.
  • I²C-Compatible Serial Interface: The device features an I²C-compatible serial interface that facilitates easy communication with microcontrollers or other system components.
  • Flexible Power Supply: The MAX6653AEEE operates over a wide power supply range, accommodating various system designs.
  • Overtemperature Alarm: An integrated overtemperature alarm warns of excessive temperature conditions, providing an additional layer of protection for the system.

Applications

The MAX6653AEEE is suitable for a broad range of applications that require effective thermal management, including:

  • Server and Storage Systems
  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Control Systems

Package and Availability

The MAX6653AEEE is offered in a 16-pin QSOP package, providing a compact solution for space-constrained applications. Maxim Integrated ensures the availability of this IC to meet the demands of both high-volume production and small-scale projects.

With its robust feature set and versatile applications, the MAX6653AEEE is an ideal choice for system designers looking to enhance their thermal management solutions.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess