EN
  • EN
  • DE

MAX4663EAE+T

Part No MAX4663EAE+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MAX4663 Series SPST 20V 2.5 Ohm Surface Mount Analog Switch - SSOP-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Number of Channels 4
Number of Pins 16
RoHS Compliant
Win Source Part Number 1075431-MAX4663EAE+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4663EAE+T CAD Model

Description

Maxim Integrated MAX4663EAE+T Analog Switch

The MAX4663EAE+T is a precision, quad, single-pole single-throw (SPST) analog switch from Maxim Integrated, designed to provide high-performance switching capabilities in a wide range of applications. This component is part of the MAX466x series, which is known for its low-voltage operation and low on-resistance, making it an ideal solution for portable and battery-powered devices.

With its single-supply voltage ranging from +1.8V to +5.5V, the MAX4663EAE+T is versatile and can be integrated into systems with varying power requirements. It features four normally open (NO) switches, which means that the switches are in the off position when no control signal is applied. This is particularly useful in applications where a default off state is required for safety or power-saving reasons.

The MAX4663EAE+T boasts a low on-resistance of typically 0.5 ohms, which minimizes signal distortion and ensures high signal integrity. This low on-resistance is matched between channels and remains flat over the specified signal range, providing consistent performance across all switches. Additionally, the device has a high off-isolation and crosstalk rejection, which further enhances the quality of the signal being passed through the switch.

Furthermore, the MAX4663EAE+T is designed with a fast switching speed, which is essential for applications that require rapid signal routing, such as sample-and-hold circuits, multiplexing, and data acquisition systems. The TTL/CMOS compatible control inputs make it easy to interface with other digital components, simplifying the design process.

This analog switch is available in a compact 16-pin QSOP package, which is suitable for space-constrained applications. It is also specified over the extended -40°C to +85°C temperature range, ensuring reliable operation in harsh environments.

The MAX4663EAE+T is a testament to Maxim Integrated's commitment to providing high-quality, high-performance integrated circuits. Its combination of low-voltage operation, low on-resistance, and fast switching makes it an excellent choice for designers looking to optimize their analog signal routing applications.

For detailed specifications and application guidance, refer to the MAX4663EAE+T datasheet available from Maxim Integrated's official website or authorized distributors.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess